EN
  • EN
  • DE
  • IT

BQ298018RUGR

Part No BQ298018RUGR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description HIGH-SIDE PROTECTOR FOR SINGLE-C  /  Battery Battery Protection IC Lithium Ion/Polymer 8-X2QFN (1.5x1.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr Texas Instruments
Package Tape & Reel
Function Battery Protection
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Fault Protection Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-XFQFN
Supplier Device Package 8-X2QFN (1.5x1.5)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-BQ298018RUGRCT,296-BQ298018RUGRDKR,296-BQ298018RUGRTR
Standard Package 3,000
Win Source Part Number 977170-BQ298018RUGR
Ultra Librarian 3D Model Ultra Librarian BQ298018RUGR CAD Model

Description

The BQ298018RUGR is a highly integrated battery protection device from Texas Instruments designed to enhance the safety and performance of multi-cell lithium-ion battery packs. This advanced circuitry solution is essential for applications requiring reliable and long-lasting battery management systems.

Key Features

  • Voltage Protection: The BQ298018RUGR offers overvoltage, undervoltage, and overcurrent protection to ensure the battery operates within safe limits.
  • Multiple Cell Support: It is capable of monitoring and protecting multiple lithium-ion cells in a series, making it versatile for various battery configurations.
  • High Accuracy: This device provides high-accuracy voltage detection, crucial for maintaining the longevity and efficiency of the battery pack.
  • Low Power Consumption: Designed with energy efficiency in mind, it consumes minimal power, which is vital for maximizing battery life in portable applications.
  • Temperature Monitoring: The BQ298018RUGR includes temperature protection features that prevent the battery from operating in extreme temperature conditions that could lead to damage or reduced performance.

Applications

This battery protection IC is suitable for a wide range of applications, including:

  • Power tools
  • Electric vehicles
  • Energy storage systems
  • Portable consumer electronics

Package and Quality

The BQ298018RUGR is offered in a compact, surface-mount package that allows for space-efficient PCB design. Texas Instruments' commitment to quality ensures that this product meets the stringent requirements for industrial and consumer electronic devices.

Conclusion

With its robust protection features, the BQ298018RUGR from Texas Instruments stands out as a critical component for any application that depends on multi-cell lithium-ion batteries. Its precision, efficiency, and versatility make it an ideal choice for engineers and designers seeking to enhance battery system reliability and safety.

You May Also Be Interested in

Maxim Integrated
IC BATT MON LI-ION HP 16-TSSOP / Battery Monitoring Li-Ion 4.35V 16-Pin TSSOP T/R
Need more? Email Us
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP / Gas Gauge Li-Ion/Li-Pol 7.2V/10.8V/14.4V 38-Pin TSSOP T/R
Lowest to $13.0028
Texas Instruments
IC LITHIUM BATT PROTECT 6-WSON / Battery Protection Li-Ion/Li-Pol 6-Pin WSON T/R
Lowest to $6.0434
Analog Devices Inc.
Battery Charger Lead-Acid/Li-FePO4/Li-Ion/Li-Pol Automotive Medical 38-Pin QFN EP Tube
Lowest to $14.2557
Analog Devices Inc.
IC BAT LIFEPO4/LI-ION 1-9C 28QFN / Battery Battery Monitor IC LiFePO4/Li-ion 28-QFN (4x5)
Lowest to $89.9905
Renesas Electronics America
IC BATT CHG LI-ION 2-4CEL 28QSOP / Charger IC Lithium Ion/Polymer 28-SSOP/QSOP
Need more? Email Us
Maxim Integrated
IC MONITOR/ACCUMULATOR 14-TDFN
Lowest to $3.1086
SII Semiconductor Corporation
IC BATT PROTECTION
Lowest to $0.3661
Maxim Integrated
Fuel Gauge Li-Ion/Li-Pol Serial I2C 4mA 0.4V 8-Pin TDFN-EP Cut Tape
Lowest to $39.1164

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5048 $58.0520
275+ $0.4143 $113.9325
420+ $0.4013 $168.5460
580+ $0.3883 $225.2140
750+ $0.3754 $281.5500
1,000+ $0.3366 $336.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,348 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess