EN
  • EN
  • DE

BQ30422DBTR

Part No BQ30422DBTR
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 1016146-BQ30422DBTR
Ultra Librarian 3D Model Ultra Librarian BQ30422DBTR CAD Model

Description

Introducing the BQ30422DBTR Battery Fuel Gauge IC from Texas Instruments

The BQ30422DBTR from Texas Instruments is a state-of-the-art battery fuel gauge integrated circuit designed to provide precise battery management for single-cell Li-Ion battery-powered applications. This compact, feature-rich component is an essential choice for designers looking to enhance the performance and reliability of their portable devices.

Key Features

  • Impedance Track™ Technology: The BQ30422DBTR incorporates TI's patented Impedance Track™ algorithm, which delivers highly accurate battery capacity measurement. This technology ensures users have a clear understanding of the remaining battery life, thus enhancing user experience.
  • Microcontroller Interface: The device includes an I2C interface for communication with a host microcontroller, making it easy to integrate into a variety of systems.
  • Low Power Consumption: Designed for efficiency, the BQ30422DBTR operates with minimal power draw, preserving battery life and ensuring optimal performance for the end application.
  • Flexible Configuration: This IC can be configured for various battery chemistries and pack designs, providing a versatile solution for a wide range of portable electronics.
  • Compact Form Factor: Available in a small 3x3 QFN package, the BQ30422DBTR saves valuable board space, making it ideal for space-constrained applications.

Applications

The BQ30422DBTR is suited for a multitude of applications that require reliable battery monitoring, including:

  • Smartphones and tablets
  • Portable gaming devices
  • Wearable technology
  • Wireless headphones and earbuds
  • Personal medical devices
  • And other consumer electronics

Design Support

Texas Instruments provides comprehensive design support for the BQ30422DBTR, including detailed datasheets, application notes, and reference designs. Engineers can access a wealth of resources to streamline the development process and bring products to market faster.

With its combination of precision, efficiency, and versatility, the BQ30422DBTR from Texas Instruments stands out as a superior solution for advanced battery management in portable devices. Its integration can lead to enhanced battery life, improved device performance, and a better overall user experience.

You May Also Be Interested in

Others
Lowest to $79.8232
Others
Lowest to $2.6126
Others
Lowest to $52.2788
Others
PNP GERMANIUM RF TRANSISTOR / Trans RF BJT PNP 18V 0.01A 60mW
Lowest to $51.7105
Others
Need more? Email Us
Others
Lowest to $0.5454
Others
Need more? Email Us
Others
Lowest to $1.0095
Others
Lowest to $0.0520

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess