EN
  • EN
  • DE

BCM57765A0KMLG

Part No BCM57765A0KMLG
Manufacturer Broadcom Limited
Catalog OEM Parts (A - B)
Description BCM57765A0KMLG Broadcom
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1048681-BCM57765A0KMLG
Categories OEM Parts(A-B)
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCM57765A0KMLG CAD Model

Description

The BCM57765A0KMLG is a Gigabit Ethernet controller manufactured by Broadcom. It is designed for a variety of networking applications, focusing on providing high-speed and reliable network connectivity. It's commonly found in embedded systems, network interface cards, and server environments where efficient data transfer is crucial.

Applications

  • Embedded systems
  • Network Interface Cards (NICs)
  • Server applications
  • Storage devices
  • Workstations

Features

  • Gigabit Ethernet controller
  • PCI Express (PCIe) interface
  • Supports 10/100/1000 Mbps Ethernet speeds
  • Integrated PHY
  • Wake-on-LAN (WoL) support
  • TCP/IP checksum offload
  • Segmentation offload (LSO)
  • Jumbo frame support

Benefits

  • Enables high-speed network connectivity
  • Reduces CPU overhead through hardware offload capabilities
  • Allows for remote system management via Wake-on-LAN
  • Improves overall network performance
  • Simplifies system integration with its PCIe interface
  • Supports larger data packets for increased efficiency
  • Provides a reliable and stable network connection

Additional Details

The BCM57765A0KMLG is designed with power efficiency in mind, making it suitable for environments where energy consumption is a concern. It offers a robust set of features aimed at optimizing network performance and reducing the load on the host processor. Its integrated PHY reduces the need for external components, simplifying the design process. This controller is commonly used in devices requiring high-bandwidth network connectivity and efficient data processing.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
ADI Electronics
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Kemet
Need more? Email Us
Intel
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess