EN
  • EN
  • DE

BQ34210IPWRQ1

Part No BQ34210IPWRQ1
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT PWR MGMT MULT 1C 14TSSOP  /  Battery Power Management IC Multi-Chemistry 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Function Power Management
Battery Chemistry Multi-Chemistry
Number of Cells 1
Interface I2C
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number BQ34210
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-BQ34210IPWRQ1CT,296-BQ34210IPWRQ1TR,296-BQ34210IPWRQ1DKR
Standard Package 2,000
Win Source Part Number 986456-BQ34210IPWRQ1
Ultra Librarian 3D Model Ultra Librarian BQ34210IPWRQ1 CAD Model

Description

Product Overview: Texas Instruments BQ34210IPWRQ1

The BQ34210IPWRQ1 from Texas Instruments (TI) is a highly sophisticated battery monitor and protector designed for automotive and industrial applications. This advanced integrated circuit (IC) is part of TI's extensive battery management solutions, offering precise measurements and robust protection features to enhance the safety, longevity, and performance of battery systems.

Key Features

  • High-Accuracy Monitoring: The BQ34210IPWRQ1 provides high-precision measurements of critical battery parameters such as voltage, current, and temperature, ensuring efficient operation and preventing damage due to abnormal conditions.
  • Intelligent Protection: With a range of integrated safety features, including overcharge, over-discharge, short-circuit, and over-temperature protection, the device safeguards the battery pack, enhancing reliability and extending its service life.
  • Low Power Consumption: Designed to minimize energy usage, the BQ34210IPWRQ1 operates with low quiescent current, making it ideal for applications where power efficiency is crucial.
  • Configurability: The device offers a high degree of configurability, allowing designers to tailor its operation to the specific needs of their application, whether it's for electric vehicles, energy storage systems, or backup power supplies.
  • Communication Interface: It features a communication interface that supports industry-standard data exchange protocols, enabling seamless integration with other system components and facilitating comprehensive battery management.

Applications

The BQ34210IPWRQ1 is well-suited for a variety of applications that demand reliable and precise battery management, including:

  • Electric and hybrid electric vehicles (EV/HEV)
  • Industrial power tools and equipment
  • Energy storage systems (ESS)
  • Uninterruptible power supplies (UPS)
  • Portable power stations

With its robust design and advanced features, the BQ34210IPWRQ1 is an excellent choice for system designers who require a high-performance battery monitoring solution that can withstand the demanding conditions of automotive and industrial environments.

For detailed specifications, application notes, and support resources, please visit the Texas Instruments website or contact their support team.

You May Also Be Interested in

Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
TOP POWER ASIC
Lithium Battery 1A SOP-8-EP Battery Management RoHS
Lowest to $0.1467
ETA Semiconductor Limited
Lithium Battery 1A SOT23-5 Battery Management RoHS
Lowest to $0.1027
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
GREENMICRO (GMIC)
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.0396
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
Hycon Technology Corp.
Battery Protection IC LiFePO4 Battery SOT-23-6
Lowest to $0.1747
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-32-EP(5x5)
Lowest to $0.8732

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9894 $51.7244
62+ $1.6323 $101.2026
95+ $1.5813 $150.2235
131+ $1.5303 $200.4693
169+ $1.4793 $250.0017
227+ $1.3263 $301.0701
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,750 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess