EN
  • EN
  • DE

BQ4010YMA-85N

Part No BQ4010YMA-85N
Manufacturer Texas Instruments
Catalog RAM
Description IC NVSRAM 64KBIT PARALLEL 28DIP  /  NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 85 ns 28-DIP Module (18.42x37.72)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Memory Type Non-Volatile
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 64Kb (8K x 8)
Memory Interface Parallel
Write Cycle Time - Word, Page 85ns
Access Time 85 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 28-DIP Module (0.61", 15.49mm)
Supplier Device Package 28-DIP Module (18.42x37.72)
Base Product Number BQ4010
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0041
Other Names 2156-BQ4010YMA-85N-TI,TEXTISBQ4010YMA-85N
Standard Package 14
Win Source Part Number 1223113-BQ4010YMA-85N
Ultra Librarian 3D Model Ultra Librarian BQ4010YMA-85N CAD Model

Description

Product Overview: BQ4010YMA-85N

The BQ4010YMA-85N is a high-performance, non-volatile static RAM (NVSRAM) module designed and manufactured by Texas Instruments. This robust memory component combines a 32K x 8 static RAM with a self-contained lithium energy source and control circuitry, all within a compact 28-pin DIP (Dual In-line Package) module. The integration of non-volatile elements ensures data retention without the need for an external battery, making it a reliable choice for a wide range of applications that require data preservation upon power loss.

Key Features

  • Memory Capacity: 32K x 8 (256K bits) of non-volatile static RAM, providing ample storage for critical data that must be preserved during power outages.
  • Access Time: The BQ4010YMA-85N boasts an access time of 85 ns, allowing for quick read and write operations, which is essential for high-speed computing tasks.
  • Automatic Power-Fail Chip Deselect and Write Protection: In the event of a power failure, the device automatically switches from RAM read/write operations to non-volatile storage mode, ensuring data integrity.
  • Self-Contained Energy Source: The integrated lithium energy cell provides reliable data retention for a minimum of 10 years, eliminating the need for an external battery.
  • Low-Power Operation: Designed for energy efficiency, the BQ4010YMA-85N operates with a typical standby current of only 1 µA, contributing to the overall power conservation of the system it is used in.

Applications

The BQ4010YMA-85N is suitable for a variety of applications where data integrity and retention are critical. These include:

  • Industrial control systems
  • RAID systems
  • Networking equipment and servers
  • Medical equipment
  • Point-of-sale terminals
  • Telecommunication systems

Quality and Reliability

As with all Texas Instruments products, the BQ4010YMA-85N is designed to meet the highest standards of quality and reliability. It is engineered to withstand harsh environments and demanding applications, ensuring consistent performance and longevity.

For detailed specifications, application notes, and support documentation, interested clients are encouraged to visit the Texas Instruments official website or contact their sales and support team.

You May Also Be Interested in

Micron Technology Inc.
DRAM DDR2 512Mbit 16 84/135 TFBGA 1 IT
Lowest to $15.3284
Renesas Electronics America
IC SRAM 2MBIT PARALLEL 44TSOP II / SRAM Memory IC 2Mb (128K x 16) Parallel 55 ns 44-TSOP II
Lowest to $33.6163
Renesas Electronics America
IC SRAM 1MBIT PARALLEL 32SOP / SRAM Memory IC 1Mb (128K x 8) Parallel 70 ns 32-SOP
Need more? Email Us
Renesas Electronics America
SRAM Chip Async Single 3V 8M-bit 1M/512K x 8/16-bit 70ns 52-Pin uTSOP-II Tray
Lowest to $11.4253
Fujitsu Electronics America, Inc.
IC FRAM 128KBIT SPI 33MHZ 8SOP / FRAM (Ferroelectric RAM) Memory IC 128Kb (16K x 8) SPI 33 MHz 8-SOP
Lowest to $2.6115
Cypress Semiconductor Corp
IC PSRAM 128MBIT PARALLEL 24FBGA / PSRAM (Pseudo SRAM) Memory IC 128Mb (16M x 8) Parallel 100 MHz 40 ns 24-FBGA (6x8)
Need more? Email Us
IXYS
SRAM Chip Async Single 5V 1M-Bit 128K x 8 15ns 32-Pin SOJ Tube
Need more? Email Us
Renesas Electronics America
SRAM Chip Async Single 3V 4M-bit 512K x 8 70ns 32-Pin SOP Tube
Lowest to $26.5893
Micron Technology Inc.
DRAM DRAM DDR4 Z90B 4Gb
Lowest to $41.1600

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess