EN
  • EN
  • DE

BQ4011

Part No BQ4011
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description 32Kx8 Nonvolatile SRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1154324-BQ4011
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BQ4011 CAD Model

Description

Introducing the Texas Instruments BQ4011 – High-Performance Nonvolatile SRAM

The Texas Instruments BQ4011 is a state-of-the-art nonvolatile SRAM module designed to provide reliable data retention while maintaining the high-speed access of traditional SRAM. This innovative product offers a unique blend of volatile and nonvolatile memory functionality, making it an ideal solution for a wide range of applications where data integrity and instant access are paramount.

Key Features:

  • Integrated Nonvolatility: The BQ4011 comes with a built-in quantum trap nonvolatile element, ensuring that data is retained even when power is lost. This feature is critical for applications that require data preservation without the need for an external battery or additional components.
  • High-Speed Access: With the same fast access times as conventional SRAM, the BQ4011 allows for rapid read and write operations, facilitating quick data manipulation and reducing system latency.
  • Large Storage Capacity: The device offers a substantial amount of memory space, suitable for systems that require extensive data logging or buffering.
  • Low Power Consumption: Designed with power efficiency in mind, the BQ4011 minimizes energy usage during operation, contributing to longer battery life and reduced power costs in portable and battery-backed devices.
  • Easy Integration: The module is engineered to be compatible with standard SRAM interfaces, which simplifies integration into existing designs and reduces development time.
  • Durability: Texas Instruments' commitment to quality means that the BQ4011 is built to withstand harsh environments and provide consistent performance over a wide temperature range.

Applications:

The versatility of the BQ4011 makes it suitable for a variety of applications, including but not limited to:

  • Industrial control systems
  • Medical equipment
  • Automotive electronics
  • Portable devices
  • Networking and telecommunications

In summary, the Texas Instruments BQ4011 nonvolatile SRAM is a robust, high-performance memory solution that offers the reliability of nonvolatile storage with the speed of SRAM, making it an excellent choice for designers and engineers looking to enhance their systems with dependable data retention capabilities.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
ELM-TECH
Complementary MOSFET
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.5851 $63.1702
4+ $25.9160 $103.6640
6+ $25.1062 $150.6372
9+ $24.2963 $218.6667
11+ $23.4864 $258.3504
15+ $21.0568 $315.8520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess