EN
  • EN
  • DE
  • IT

BQ4013YMA-70N

Part No BQ4013YMA-70N
Manufacturer Texas Instruments
Catalog SRAM
Description 128Kx8 Nonvolatile SRAM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 1Mb (128K x 8)
Write Cycle Time - Word, Page 70ns
Access Time 70ns
Memory Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package 32-DIP Module (0.61", 15.49mm)
Manufacturer Package 32-DIP Module (18.42x42.8)
Win Source Part Number 1154329-BQ4013YMA-70N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name BQ4013Y
Introduction Date November 01, 2006
ECCN EAR99
Country of Origin Taiwan
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian BQ4013YMA-70N CAD Model

Description

Introducing the BQ4013YMA-70N from Texas Instruments

Experience the reliability and performance of the BQ4013YMA-70N, a state-of-the-art non-volatile SRAM (NVSRAM) module brought to you by the industry-leading semiconductor manufacturer, Texas Instruments. This high-quality memory component ensures data integrity and retention without the need for a battery, making it a prime choice for a wide array of applications.

Key Features:

  • Memory Size: The BQ4013YMA-70N boasts a substantial memory capacity of 1 Megabit, providing ample space for your data storage needs.
  • Data Retention: Thanks to its innovative design, this NVSRAM module offers non-volatile data retention, eliminating the need for an external battery. This feature ensures long-term data preservation even when the power is turned off.
  • Access Time: With an impressive access time of 70 ns, the BQ4013YMA-70N provides swift data access, making it ideal for applications requiring high-speed memory operations.
  • Power Supply: It operates efficiently with a power supply voltage of 5V, ensuring compatibility with a variety of digital circuits and systems.
  • Package: The device comes in a robust 28-pin SOIC package, which provides a compact footprint while maintaining ease of integration into your existing systems.

Applications:

The versatility of the BQ4013YMA-70N makes it suitable for a wide range of applications, including:

  • Industrial control systems
  • Telecommunications equipment
  • Server and enterprise storage
  • Medical electronics
  • Automotive electronics

Quality and Reliability:

Texas Instruments is synonymous with quality, and the BQ4013YMA-70N is no exception. Each module is rigorously tested to ensure it meets the high standards expected from Texas Instruments products. Users can trust in the durability and performance of this NVSRAM for their critical data storage requirements.

Whether you're designing a new system or upgrading an existing one, the BQ4013YMA-70N from Texas Instruments is the reliable memory solution that combines performance, durability, and data integrity.

You May Also Be Interested in

Maxim Integrated
IC NVSRAM 1MBIT 70NS 32EDIP
Lowest to $81.7154
Cypress Semiconductor Corp
IC SRAM 16M PARALLEL 54TSOP
Lowest to $32.9620
Cypress Semiconductor Corp
32Kx8 AutoStore+ nvSRAM | IC NVSRAM 256K PARALLEL 28DIP
Need more? Email Us
Renesas Electronics America
SRAM Chip Async Single 5V 1M-bit 128K x 8 70ns 32-Pin SOP Tube / IC SRAM 1MBIT 70NS 32SOP
Lowest to $7.5301
Cypress Semiconductor Corp
4-Mbit (256K x 18) Flow-through SRAM with NoBL™ Architecture
Lowest to $9.7500
Cypress Semiconductor Corp
IC SRAM 4MBIT 10NS 36SOJ
Lowest to $30.5454
ISSI, Integrated Silicon Solution Inc
IC SRAM 8MBIT 10NS 48MINIBGA
Lowest to $22.0727
IDT, Integrated Device Technology Inc
IC SRAM 32K PARALLEL 52PLCC
Lowest to $19.4803
STMicroelectronics
2 Mbit (128K x16) 3.0V Asynchronous SRAM
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess