EN
  • EN
  • DE

BQ40Z651RSMR

Part No BQ40Z651RSMR
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 997486-BQ40Z651RSMR
Ultra Librarian 3D Model Ultra Librarian BQ40Z651RSMR CAD Model

Description

The BQ40Z651RSMR is a state-of-the-art battery management device designed by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is specifically engineered for single-cell Li-Ion or Li-polymer batteries, making it an ideal choice for a wide range of portable applications such as smartphones, tablets, and other consumer electronics that require reliable and efficient power management.

Key Features

  • Impedance Track™ Technology: The BQ40Z651RSMR incorporates TI's patented Impedance Track algorithm, which provides highly accurate fuel gauging that accounts for battery aging, temperature, and discharge rate, ensuring users have a precise understanding of the battery's charge status and remaining capacity.
  • Integrated Protection: This device offers a robust suite of safety features, including overcharge, over-discharge, short-circuit, and over-current protections that safeguard the battery and the device it powers.
  • Maximizing Battery Life: The BQ40Z651RSMR helps in extending battery life through its high-efficiency power management capabilities, reducing the overall energy consumption of the system it is integrated with.
  • Communication Interface: It supports an I2C communication interface, enabling seamless integration with the host system for real-time monitoring and control of the battery management functions.
  • Compact Form Factor: The device comes in a small outline package, making it suitable for space-constrained applications without compromising on performance.

Applications

The BQ40Z651RSMR is versatile and can be used in various applications that require efficient and reliable battery management. Its precision and compact design make it particularly well-suited for portable electronics, medical devices, and other handheld devices that demand long battery life and consistent performance.

Conclusion

With its advanced technology and comprehensive feature set, the BQ40Z651RSMR from Texas Instruments represents a premier solution for battery management in modern electronic devices. Designers and engineers can rely on this IC to deliver top-notch performance, prolong battery life, and ensure the safety of their products, all within a compact and energy-efficient design. For those seeking to enhance their product's power management capabilities, the BQ40Z651RSMR is an excellent choice.

You May Also Be Interested in

Others
Lowest to $0.0099
Others
Need more? Email Us
Others
Lowest to $0.2657
Others
HIGH DENSITY PHOTOTRANSISTOR OPTICALLY COUPLED ISOLATORS
Lowest to $0.6503
Others
Lowest to $0.0201
Others
Lowest to $0.0520
Others
Lowest to $29.3578
Others
Lowest to $2.6126
Others
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $102.9394 $102.9394
2+ $99.6187 $199.2374
3+ $96.2981 $288.8943
4+ $86.3362 $345.3448
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,184 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess