EN
  • EN
  • DE

BQ4830YMA-85

Part No BQ4830YMA-85
Manufacturer Texas Instruments
Catalog Clock/Timing - Real Time Clocks
Description RTC Module With 32Kx8 NVSRAM 28-DIP MODULE 0 to 70
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package PDIP
Contact Plating Tin
Date Format YY-MM-DD-dd
Height 9.4 mm
Interface Parallel
Lead Free Contains Lead
Length 37.72 mm
Logic Function Clock
Max Operating Temperature 70 °C
Max Supply Voltage 5.5 V
Memory Size 31.3 kB
Min Operating Temperature 0 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Number of Pins 28
Operating Supply Voltage 5 V
Radiation Hardening No
RoHS Compliant
Schedule B 8542390000, 8542390000
Width 18.42 mm
Win Source Part Number 1206127-BQ4830YMA-85
Categories Clock/Timing - Real Time Clocks
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BQ4830YMA-85 CAD Model

Description

Introducing the BQ4830YMA-85 by Texas Instruments

The BQ4830YMA-85 is a robust and versatile non-volatile SRAM (NVSRAM) module designed and manufactured by the reputable Texas Instruments. This innovative memory solution is engineered to provide reliable data retention while ensuring fast access times, making it an ideal choice for a wide range of applications where data integrity and speed are crucial.

At the heart of the BQ4830YMA-85 lies a 32K x 8-bit static RAM with a built-in power-fail deselect circuitry. This feature ensures that during any sudden power loss, the ongoing operation is interrupted safely, and the data is preserved. The module operates over an industrial temperature range of -40°C to +85°C, making it suitable for challenging environments.

Key Features

  • High-Speed Access: The BQ4830YMA-85 provides fast read and write operations, which is essential for applications requiring quick data retrieval and storage.
  • Non-Volatile Storage: With its non-volatile memory, the BQ4830YMA-85 ensures that data is not lost when power is removed, providing a reliable storage solution.
  • Automatic Power-Fail Deselect: The integrated power-fail circuitry automatically switches the memory from write to read mode during a power failure, protecting the integrity of the data.
  • Wide Operating Temperature Range: This NVSRAM is designed to operate reliably in extreme temperatures, which is perfect for industrial applications.
  • Low Power Consumption: With a focus on energy efficiency, the BQ4830YMA-85 is designed to consume minimal power, which is beneficial for battery-powered devices.

Applications

The Texas Instruments BQ4830YMA-85 is suited for a variety of applications, including:

  • Industrial control systems
  • Telecommunication equipment
  • Automotive electronics
  • Portable instruments
  • Medical devices

With its combination of speed, reliability, and durability, the BQ4830YMA-85 from Texas Instruments represents an excellent choice for designers and engineers looking to integrate a dependable non-volatile memory component into their systems.

You May Also Be Interested in

Analog Devices Inc.
IC RTC CLK/CALENDAR PAR 48LQFP
Lowest to $20.3732
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8-SMT
Lowest to $1.5717
Maxim Integrated
IC RTC CLK/CALENDAR SPI 20TSSOP
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $4.2202
Maxim Integrated
IC RTC PHANTOM PAR 16-DIP
Need more? Email Us
Microchip Technology
IC RTC CLK/CALENDAR I2C 8MSOP
Lowest to $2.0316
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24SOIC
Need more? Email Us
Microchip Technology
IC RTC CLK/CALENDAR SPI 14TSSOP
Lowest to $5.7552
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess