EN
  • EN
  • DE

BQ50002ARHBT

Part No BQ50002ARHBT
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC WIRELESS PWR TX 32VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Wireless Power Transmitter
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 32-VQFN (5x5)
Win Source Part Number 1024147-BQ50002ARHBT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ50002ARHBT CAD Model

Description

The BQ50002ARHBT is a highly integrated wireless power transmitter controller from the renowned semiconductor manufacturer, Texas Instruments. Designed to facilitate the development of Qi-compliant wireless charging solutions, this advanced controller chip is ideal for a wide range of applications, including consumer electronics, automotive in-cabin charging, and portable devices.

Key Features

  • Qi-Compliant: The BQ50002ARHBT complies with the Wireless Power Consortium's Qi standard, ensuring compatibility with a broad range of Qi-certified devices.
  • Integrated Full-Bridge Driver: With an integrated full-bridge inverter, this transmitter controller simplifies the design of the power stage, reducing the bill of materials and saving space on the PCB.
  • Efficient Power Transfer: It is designed to optimize power transfer efficiency, providing a fast and reliable charging experience for end-users.
  • Flexible Power Control: The controller offers a programmable output power capability, enabling it to cater to various device requirements and power levels.
  • Advanced Communication Protocol: It supports bi-directional communication with the receiver to ensure safe and efficient charging through Foreign Object Detection (FOD) and other safety features.
  • Thermal Management: The BQ50002ARHBT includes features for thermal management, protecting the system from overheating during operation.

Applications

  • Wireless charging pads and docks
  • Consumer electronic devices such as smartphones and tablets
  • Automotive in-cabin wireless charging systems
  • Portable power banks and charging accessories

Technical Specifications

The BQ50002ARHBT operates over a wide input voltage range and is housed in a compact 32-pin VQFN package. It is designed for a single-coil wireless power transfer system and can be easily integrated with other Texas Instruments components to create a complete power management solution.

For engineers and designers looking to incorporate wireless charging into their products, the BQ50002ARHBT offers a robust and flexible option that combines performance with ease of use. Its comprehensive feature set and adherence to industry standards make it a go-to choice for next-generation wireless power solutions.

You May Also Be Interested in

Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
NXP / Nexperia
PMIC I.MX 8M MINI/NANO/PLUS HVQF
Lowest to $6.4030
NXP / Nexperia
PROGRAMMABLE SOLENOID CONTROLLER
Lowest to $16.0075
Analog Devices Inc.
IC CTLR OVP 80V REV OVP SC-70-8
Lowest to $4.3657
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Analog Devices Inc.
USB TYPE C CC/PD IC
Need more? Email Us
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $4.3657
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5961 $50.5571
27+ $3.7712 $101.8224
42+ $3.6534 $153.4428
57+ $3.5355 $201.5235
74+ $3.4177 $252.9098
98+ $3.0641 $300.2818
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 171 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess