EN
  • EN
  • DE

BQ500100DCKR

Part No BQ500100DCKR
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC CURRENT MONITOR 2% SC70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Function Current Monitor
Sensing Method High-Side
Accuracy ±2%
Voltage - Input 0V ~ 20V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-70-6
Base Product Number BQ500100
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 812526-BQ500100DCKR
Ultra Librarian 3D Model Ultra Librarian BQ500100DCKR CAD Model

Description

The BQ500100DCKR is a cutting-edge wireless power transmitter controller designed by Texas Instruments, a leader in semiconductor solutions. This highly integrated device is specifically engineered to facilitate the implementation of Qi-compliant wireless charging bases that are compatible with low-power devices. It is a perfect solution for a range of applications, including personal electronics, accessories, and portable devices.

Key Features

  • Qi-Compliant: The BQ500100DCKR adheres to the Wireless Power Consortium's Qi standard, ensuring compatibility with a wide range of Qi-enabled devices.
  • Integrated Digital Controller: This device features a full-bridge power stage with an integrated digital controller, streamlining the design process and reducing external component count.
  • Efficient Power Transfer: With its advanced control algorithms, the BQ500100DCKR maximizes efficiency, providing reliable and efficient power transfer to the receiving device.
  • Flexible Power Supply: It operates with a wide input voltage range, accommodating various power supply specifications and ensuring versatile use across different platforms.
  • Foreign Object Detection: The built-in Foreign Object Detection (FOD) enhances safety by preventing power transfer when metal objects are detected between the charger and the device.
  • Thermal Management: The product includes features for thermal regulation, protecting the device from overheating during operation.

Applications

The BQ500100DCKR is suitable for a variety of applications that require wireless power transmission. It is commonly used in:

  • Wireless charging pads and mats
  • Smartphone and smartwatch chargers
  • Wireless charging accessories and furniture
  • Portable medical devices and wearables

Technical Specifications

Some of the technical specifications of the BQ500100DCKR include:

  • Input voltage range: 4.5 V to 21 V
  • Operating frequency: 110 kHz to 205 kHz
  • Output power capability: Up to 5 W
  • Package: Small outline integrated circuit (SOIC)
  • Operating temperature range: -40°C to +85°C

With its robust feature set and compliance with the Qi wireless charging standard, the BQ500100DCKR from Texas Instruments is an excellent choice for designers and manufacturers seeking to incorporate wireless charging capabilities into their products.

You May Also Be Interested in

Texas Instruments
IC ELECTRONIC FUSE 2% 24VQFN / Electronic Fuse Regulator 6A 24-VQFN (4x4)
Lowest to $4.6918
Texas Instruments
LM134/LM234/LM334 3-Terminal Adjustable Current Sources
Lowest to $1.3098
Analog Devices Inc.
IC CURRENT SOURCE 1% SOT223-3 / Current Source Regulator 200mA SOT-223-3
Lowest to $12.5357
Maxim Integrated
IC CURRENT MONITOR 0.5% 16TSSOP
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR 3.5% 8VSSOP
Lowest to $1.9424
Diodes Incorporated
HIGH-SIDE CURRENT MONITOR WITH COMPARATOR
Lowest to $8.1520
Texas Instruments
IC ELECTRONIC FUSE 10VQFN / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $1.1002
National Semiconductor (TI)
Precision Current Gauge IC with Internal Zero Ohm Sense Element and PWM Output
Lowest to $8.8046
Texas Instruments
IC ELECTRONIC FUSE 2% 24VQFN / Electronic Fuse Regulator 6A 24-VQFN (4x4)
Lowest to $4.6918

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6096 $51.8160
200+ $0.5002 $100.0400
310+ $0.4846 $150.2260
430+ $0.4690 $201.6700
555+ $0.4533 $251.5815
740+ $0.4064 $300.7360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,446 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess