EN
  • EN
  • DE
  • IT

BQ500110

Part No BQ500110
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description Wireless Power Transmitter Manager
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1154367-BQ500110
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BQ500110 CAD Model

Description

The BQ500110 from Texas Instruments is a cutting-edge wireless power transmitter controller designed for efficient and convenient power transfer. This advanced product is part of TI's extensive portfolio of integrated circuits aimed at revolutionizing the way we charge our electronic devices.

Key Features:

  • Wireless Power Consortium (WPC) Qi Compliant: The BQ500110 is fully compliant with the WPC Qi 1.2 standard, ensuring compatibility with a wide range of Qi-certified devices.
  • Efficient Power Transfer: This transmitter offers an efficient power transfer capability, minimizing energy loss and ensuring your devices are charged quickly and safely.
  • Adaptive Power Management: The device features advanced power management that adjusts power delivery according to the needs of the connected device, optimizing the charging process.
  • Foreign Object Detection: Safety is a key concern, and the BQ500110 includes foreign object detection to prevent power transfer when metal objects are detected between the transmitter and receiver, reducing the risk of overheating or damage.

Applications:

The BQ500110 is ideal for a range of applications including:

  • Smartphones and Tablets
  • Portable Electronics
  • Wearable Technology
  • Medical Devices and Accessories
  • Office Equipment

Technical Specifications:

With a flexible power input and a programmable frequency range, the BQ500110 is designed to accommodate various power profiles. Its compact form factor makes it suitable for integration into a variety of charging pads and stands.

Why Choose BQ500110?

The BQ500110 from Texas Instruments stands out with its blend of performance, efficiency, and safety. Whether you're a device manufacturer or a designer of consumer charging solutions, this wireless power transmitter controller is an excellent choice for creating a seamless charging experience for end-users.

Embrace the future of charging with the Texas Instruments BQ500110, where convenience meets innovation.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
N- and P-Channel 30 V (D-S) MOSFET Halogen-free
Need more? Email Us
Nanjing International Group Co
depletion-mode power mosfet
Lowest to $0.1016
Chicago Miniature Lamp,inc
S-8 Single Contact Bayonet Base
Need more? Email Us
Kyocera Kinseki Corpotation
Multilayer Ceramic Chip Capacitors
Lowest to $0.2208
ON Semiconductor
300 mA CMOS LDO Regulator
Need more? Email Us
Eutech Microelectronics
4A, 21V, 500KHz Synchronous Step-Down Converter
Need more? Email Us
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Infineon Technologies
Preliminary Datasheet
Lowest to $41.3825
General Semiconductor
SURFACE MOUNT GLASS PASSIVATED JUNCTION RECTIFIER
Lowest to $0.0993

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.9425 $51.7700
10+ $10.6195 $106.1950
15+ $10.2877 $154.3155
21+ $9.9558 $209.0718
26+ $9.6240 $250.2240
35+ $8.6284 $301.9940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess