EN
  • EN
  • DE

BQ500110RGZT

Part No BQ500110RGZT
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description Qi Compliant Wireless Power Transmitter Manager
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Applications Wireless Power Transmitter
Operating Supply Current 8mA
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 48-VFQFN Exposed Pad
Manufacturer Package 48-VQFN (7x7)
Win Source Part Number 1154368-BQ500110RGZT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name BQ500110
Introduction Date October 01, 2010
ECCN EAR99
Country of Origin Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian BQ500110RGZT CAD Model

Description

Product Overview: BQ500110RGZT by Texas Instruments

The BQ500110RGZT is a state-of-the-art wireless power transmitter controller designed by Texas Instruments. This high-performance integrated circuit is specifically engineered to facilitate the transfer of electrical power without the need for physical connectors or cables. It is a key component in the development of wireless charging solutions for a wide range of applications, including consumer electronics, medical devices, and industrial equipment.

Designed to work with the Qi wireless power standard, the BQ500110RGZT is capable of managing power transfer to Qi-compliant receivers with exceptional efficiency and reliability. It supports low-power applications up to 5W, making it an ideal choice for charging small devices such as smartphones, earbuds, and wearable technology.

One of the standout features of the BQ500110RGZT is its sophisticated foreign object detection (FOD) system. This safety mechanism ensures that power transmission is halted if a metal object is detected between the transmitter and receiver, thereby preventing overheating and potential damage to the device or the charging surface.

The BQ500110RGZT comes in a compact VQFN (RGZ) package, with a footprint of just 48 pins, making it suitable for integration into space-constrained designs. Its small size, however, does not compromise its performance, as it includes an efficient full-bridge power stage, accurate voltage and current control, and advanced communication capabilities to interface with Qi-compliant receivers.

This product also boasts a flexible control interface, with options for I2C or UART communication, allowing designers to customize their wireless charging applications. Additionally, the BQ500110RGZT is equipped with LED drivers and GPIOs, providing visual status indication and enhanced control over the charging process.

In summary, the BQ500110RGZT from Texas Instruments represents a sophisticated solution for wireless power transmission. Its compliance with the Qi standard, combined with advanced safety features and a compact design, make it a top choice for developers looking to incorporate wireless charging into their next-generation devices.

You May Also Be Interested in

NXP / Nexperia
PMIC I.MX 8M MINI/NANO/PLUS HVQF
Lowest to $6.4030
National Semiconductor (TI)
LP3971 POWER MANAGEMENT IC (PMIC
Need more? Email Us
Renesas Electronics America
8.5A SYSTEM PMIC (4 BUCKS + 4 LD
Lowest to $96.7670
Diodes Incorporated
USB EXT POWER RANGE W-DFN3030-14
Need more? Email Us
TAEJIN / HTC Korea
IC EARTH LEAKAGE DETECTOR SOP-8
Lowest to $0.4657
NXP / Nexperia
PF1510
Lowest to $4.5143
NXP / Nexperia
IC POWER MANAGEMENT I.MX8QM
Lowest to $11.8560
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.8516 $51.4064
10+ $10.5450 $105.4500
15+ $10.2154 $153.2310
21+ $9.8859 $207.6039
27+ $9.5564 $258.0228
36+ $8.5678 $308.4408
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess