EN
  • EN
  • DE

BQ500412RGZR

Part No BQ500412RGZR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description WIRELESS PWR CTLR WPC 48VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Texas Instruments
Package Tape & Reel
Product Status Not For New Designs
Applications Wireless Power Transmitter
Current - Supply 52mA
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 110°C
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Base Product Number BQ500412
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 571684-BQ500412RGZR
Ultra Librarian 3D Model Ultra Librarian BQ500412RGZR CAD Model

Description

The BQ500412RGZR is a cutting-edge integrated circuit designed and manufactured by Texas Instruments (TI), a global leader in semiconductor solutions. This sophisticated device is a wireless power transmitter controller that provides an efficient and convenient wireless charging solution for a wide range of applications, including smartphones, tablets, wearable devices, and other portable electronics.

Key Features

  • Wireless Power Consortium (WPC) Qi Compliant: The BQ500412RGZR is compliant with the WPC Qi standard, ensuring compatibility with a broad array of Qi-certified devices.
  • Efficient Power Transfer: This IC is designed to deliver power wirelessly with high efficiency, reducing energy loss and ensuring faster charging times for devices.
  • Foreign Object Detection (FOD): The device features an advanced FOD system to prevent power transfer when a metal object is detected between the transmitter and receiver, enhancing safety.
  • Multi-Coil Configuration Support: It supports multiple coil configurations, enabling flexible and optimized design for various charging pads and surfaces.
  • Dynamic Power Limiting (DPL): The DPL feature adjusts the power delivery based on the capabilities of the power supply, preventing overloads and enhancing system reliability.

Applications

The BQ500412RGZR is ideal for a multitude of applications that require wireless power transfer. It is particularly suited for:

  • Personal electronics such as smartphones and tablets
  • Wearable devices like smartwatches and fitness trackers
  • Portable medical devices requiring a clean, wire-free charging environment
  • Industrial applications where traditional connectors can be compromised by environmental factors

Technical Specifications

The BQ500412RGZR operates over a wide input voltage range and is available in a compact VQFN (RGZ) package. It is designed for ease of integration into various designs, with minimal external components required.

For detailed technical specifications, application notes, and support documentation, please visit the Texas Instruments website or contact their support team for assistance.

Whether you are developing a new wireless charging pad or upgrading an existing product, the BQ500412RGZR from Texas Instruments offers a reliable and efficient solution that will enhance the user experience by providing wireless power with convenience and safety.

You May Also Be Interested in

Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
Analog Devices Inc.
HV, ASIL PMIC FOR AUTOMOTIVE COM
Lowest to $26.1134
Richtek USA Inc.
USB TYPE-C PD CONTR WQFN-20
Lowest to $1.7462
Texas Instruments
AUTOMOTIVE MULTI-RAIL POWER SUPP
Lowest to $17.5766
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
Analog Devices Inc.
25V SPAN, 800MA DEVICE POWER SUP
Lowest to $61.7745
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0234 $54.1404
14+ $7.4039 $103.6546
21+ $7.1725 $150.6225
29+ $6.9411 $201.2919
38+ $6.7098 $254.9724
50+ $6.0156 $300.7800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,350 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess