EN
  • EN
  • DE
  • IT

BQ51221YFPR

Part No BQ51221YFPR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC WIRELESS PWR RCVR 42DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Wireless Power Receiver
Operating Supply Current 20μA
Supply Voltage - Operating 4 V to 10 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 42-DSBGA
Win Source Part Number 1024171-BQ51221YFPR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ51221YFPR CAD Model

Description

Introducing the Texas Instruments BQ51221YFPR Wireless Power Receiver

The Texas Instruments BQ51221YFPR is a state-of-the-art integrated wireless power receiver that offers a compact and efficient solution for portable devices requiring contactless charging. This advanced receiver is designed to work seamlessly with the Qi wireless power standard, ensuring compatibility with a wide range of charging stations and devices.

Key Features

  • Integrated Solution: The BQ51221YFPR integrates a wireless power receiver and a battery charger, simplifying the design process and reducing the overall footprint in your application.
  • High Efficiency: With its advanced circuitry, the receiver ensures high power conversion efficiency, providing faster charging times and reducing energy waste.
  • Flexible Power Profile: It supports both WPC v1.1 Qi low-power and medium-power specifications, making it suitable for a variety of applications from smartphones to portable medical devices.
  • Dual-Mode Operation: The device can operate in either WPC Qi-compliant or PMA SR1-compliant modes, offering versatility in different charging ecosystems.
  • Foreign Object Detection: Safety is a priority, and the BQ51221YFPR includes foreign object detection (FOD) to prevent heating and power loss when metallic objects are present in the charging field.

Technical Specifications

The BQ51221YFPR operates within a wide input voltage range and is capable of delivering up to 5 W of output power, which can be configured based on the requirements of the application. It provides a highly efficient, fully-integrated rectifier and a modulator for robust power transfer. Additionally, the device features an I2C interface for communication, allowing for firmware updates and customization of operation parameters.

Applications

Due to its versatility and advanced features, the BQ51221YFPR is ideal for a range of products, including:

  • Smartphones and tablets
  • Wearable devices like smartwatches and fitness trackers
  • Portable medical devices
  • Handheld industrial devices
  • Personal care appliances

With the BQ51221YFPR, Texas Instruments continues to push the boundaries of wireless power technology, offering designers a powerful, efficient, and convenient solution for their next-generation wireless charging applications.

You May Also Be Interested in

Microchip Technology
IC ULTRASOUND PULSER 64VQFN
Lowest to $60.2118
Microchip Technology
IC USB PORT POWER CTRLR 20QFN
Lowest to $3.5638
Renesas Electronics America
IC CLOCK
Lowest to $8.0436
Diodes Incorporated
HEATER CONTROLLER DIP-8 / Heating Controller PMIC 8-DIP
Need more? Email Us
Texas Instruments
TLC7733M SINGLE SVS FOR 3.3V SYS / PMIC
Lowest to $80.8422
Texas Instruments
IC REGULATOR CONV SMD / PMIC
Lowest to $4.9292
Diodes Incorporated
DUAL VOLTAGE HEAT CONTROLLER / PMIC
Lowest to $11.6696
Texas Instruments
IC XFRMR DRVR NCH 350MA SOT23-5
Lowest to $0.5940
Diodes Incorporated
HEATER CONTROLLER DIP-8 / Heating Controller PMIC 8-DIP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0429 $61.2870
70+ $1.6763 $117.3410
105+ $1.6239 $170.5095
145+ $1.5715 $227.8675
185+ $1.5192 $281.0520
250+ $1.3619 $340.4750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,452 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess