EN
  • EN
  • DE
  • IT

BQ76925RGET

Part No BQ76925RGET
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT MGMT LI-ION AFE 24VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Multi-Function Controller
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 3 to 6
Fault Protection Over Current, Over Temperature, Over/Under Voltage
Temperature Range - Operating -25°C to 85°C (TA)
Case / Package 24-VQFN (4x4)
Win Source Part Number 1024176-BQ76925RGET
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ76925RGET CAD Model

Description

The Texas Instruments BQ76925RGET is a state-of-the-art integrated circuit designed for battery management solutions. This high-precision chip is part of TI's extensive portfolio of battery monitor ICs, tailored to meet the rigorous requirements of modern battery-powered applications. The BQ76925RGET is specifically engineered to provide accurate voltage and current measurements, which are critical for ensuring the safety, efficiency, and longevity of battery systems.

Key Features

  • High Precision Monitoring: The BQ76925RGET offers precise monitoring capabilities for cell voltages, ensuring that each cell within a multi-cell battery pack operates within its safe voltage range.
  • Robust Protection: The device includes a suite of protection features such as overvoltage, undervoltage, and overcurrent detection, which help safeguard the battery pack from hazardous operating conditions.
  • Efficient Power Management: With its advanced power management algorithms, the IC helps in optimizing the battery pack's power consumption, thereby extending the overall battery life.
  • Communication Interface: It supports a variety of communication protocols, including I2C and SMBus, which facilitate easy integration with microcontrollers and other digital systems.
  • Compact Form Factor: Housed in a VQFN (RGE) package, the BQ76925RGET is designed for space-constrained applications, making it ideal for portable electronics, electric vehicles, and energy storage systems.

Applications

The BQ76925RGET is versatile and can be used across a broad range of applications, including:

  • Electric and Hybrid Electric Vehicles (EV/HEV)
  • Power Tools and Garden Tools
  • Energy Storage Systems
  • Uninterruptible Power Supplies (UPS)
  • Portable Electronics

Why Choose the BQ76925RGET?

With its advanced features and reliable performance, the Texas Instruments BQ76925RGET is an excellent choice for designers looking to enhance the safety and efficiency of their battery management systems. Its precision monitoring, robust protection features, and efficient power management capabilities make it a go-to solution for a wide array of battery-powered applications.

You May Also Be Interested in

Texas Instruments
IC BATT FUEL GAUGE LIION 15DSBGA / Fuel Gauge Li-Ion/Li-Pol 15-Pin DSBGA T/R
Lowest to $3.9229
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP / Gas Gauge Li-Ion/Li-Pol 7.2V/10.8V/14.4V 38-Pin TSSOP T/R
Lowest to $13.0028
Texas Instruments
REVERSE POLARITY PROTECTION CONT / Battery Battery Protection IC TSOT-23-8
Lowest to $3.8631
Microchip Technology
IC BATT CHG LI-ION 1CELL 8DFN / Charger IC Lithium Ion/Polymer 8-DFN (2x3)
Lowest to $2.1515
Texas Instruments
IC LITHIUM BATT PROTECT 6-WSON / Battery Protection Li-Ion/Li-Pol 6-Pin WSON T/R
Lowest to $6.0434
Maxim Integrated
Industry's Lowest IQ Fuel Gauge with ModelGauge m5 EZ Eliminates Battery Characterization
Lowest to $1.7013
Texas Instruments
SINGLE CELL PACK/SYSTEM-SIDE / Fuel Gauge Li-Ion/Li-Pol 9-Pin DSBGA T/R
Lowest to $0.4754
Maxim Integrated
IC MONITOR/ACCUMULATOR 14-TDFN
Lowest to $3.1086
Maxim Integrated
IC MONITOR BAT LP SOT23-6
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.3625 $56.7125
32+ $3.5795 $114.5440
49+ $3.4676 $169.9124
67+ $3.3557 $224.8319
87+ $3.2440 $282.2280
116+ $2.9083 $337.3628
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess