EN
  • EN
  • DE

BQ771612DPJR

Part No BQ771612DPJR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT OV PROT LI-ION 8WSON / External Delay Capacitor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Battery Protection
Battery Chemistry Lithium-Ion
Number of Cells 2 ~ 4
Fault Protection Over Voltage
Temperature Range - Operating -40°C ~ 110°C
Manufacturer Package 8-WDFN Exposed Pad
Supplier Device Package 8-WSON (3x4)
Part Number Series BQ771612
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811341-BQ771612DPJR
Ultra Librarian 3D Model Ultra Librarian BQ771612DPJR CAD Model

Description

The BQ771612DPJR is a state-of-the-art battery protection integrated circuit (IC) designed by Texas Instruments, a leader in the semiconductor industry. This IC is specifically engineered to safeguard lithium-ion and lithium-polymer batteries from damage due to overcharging, over-discharging, and short-circuit conditions, which are critical for maintaining battery health and safety.

Key Features

  • Voltage Protection: The BQ771612DPJR offers precise overvoltage protection that ensures the battery voltage does not exceed safe limits, preventing potential damage to the cells.
  • Current Sensing: With its integrated current-sensing capabilities, this IC can detect overcurrent conditions, helping to avoid overheating and potential thermal runaway scenarios.
  • Temperature Monitoring: Temperature protection is included to monitor the battery's temperature, providing an additional layer of safety against extreme conditions.
  • Delay Timing: The device features programmable delay times for overvoltage, undervoltage, and overcurrent conditions, allowing for fine-tuning of the protection mechanisms to suit specific application requirements.

Applications

The BQ771612DPJR is versatile and can be used in a variety of applications where lithium-ion or lithium-polymer battery protection is essential. This includes consumer electronics such as smartphones, tablets, and laptops, as well as more demanding applications like power tools, electric vehicles, and energy storage systems.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the BQ771612DPJR is no exception. This product is built to meet stringent industry standards, ensuring long-term performance and stability in a wide range of operating conditions.

Easy Integration

With its compact form factor and straightforward pin configuration, the BQ771612DPJR is easy to integrate into existing and new battery management designs. Its compatibility with standard manufacturing processes makes it a convenient choice for designers looking to enhance the safety features of their battery-powered products.

You May Also Be Interested in

Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-32-EP(5x5)
Lowest to $0.8732
ETA Semiconductor Limited
Lithium Battery 2.5A ESOP-8 Battery Management RoHS
Lowest to $0.5865
Sino Wealth
Lithium Battery I2C TQFP-48(7x7) Battery Management RoHS
Lowest to $2.0956
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5040

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0895 $54.4750
115+ $0.8940 $102.8100
175+ $0.8661 $151.5675
240+ $0.8381 $201.1440
310+ $0.8102 $251.1620
415+ $0.7264 $301.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,926 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess