The BQ7721605PWR is a state-of-the-art battery monitoring chip designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This integrated circuit (IC) is specifically engineered to provide accurate voltage and temperature monitoring for lithium-ion and lithium-polymer batteries, making it an ideal choice for a wide range of applications, including electric vehicles, portable electronics, and renewable energy systems.
Key Features
- Precision Monitoring: The BQ7721605PWR offers high-accuracy monitoring of up to 16 series-connected battery cells, ensuring the safety and efficiency of the battery pack.
- Advanced Balancing: With built-in passive cell balancing, the IC helps maintain uniform charge across all cells, prolonging the battery life and improving performance.
- Temperature Protection: The device includes temperature sensors to prevent operation outside the safe temperature range, thereby safeguarding the battery pack from thermal-related issues.
- Robust Communication: It supports a robust daisy-chain communication interface that allows multiple BQ7721605PWR devices to be connected in series, enabling monitoring of larger battery stacks.
- Low Power Consumption: Designed to be energy-efficient, the IC consumes minimal power, which is critical for battery-operated devices.
Applications
The BQ7721605PWR is versatile and can be used in various applications that require reliable battery management. Some common applications include:
- Electric and hybrid electric vehicles
- Energy storage systems
- Uninterruptible power supplies (UPS)
- Portable power tools
- Medical devices
Technical Specifications
Below are some of the technical specifications for the BQ7721605PWR:
- Supply Voltage: 4.5V to 5.5V
- Cell Voltage Measurement Range: 0.5V to 5V
- Operating Temperature Range: -40°C to 85°C
- Packaging: 24-Pin TSSOP (PWR)
- RoHS compliant
For detailed technical data and application guidance, designers are encouraged to consult the BQ7721605PWR datasheet and Texas Instruments' support resources.