EN
  • EN
  • DE

BQ78350DBTR-R1A

Part No BQ78350DBTR-R1A
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT MON LI-ION 3-15C 30TSSOP  /  Battery Battery Monitor IC Lithium Ion/Polymer 30-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr Texas Instruments
Package Tape & Reel
Function Battery Monitor
Battery Chemistry Lithium Ion/Polymer
Number of Cells 3 ~ 15
Fault Protection Over Current, Over Temperature, Over/Under Voltage
Interface SMBus
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 30-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 30-TSSOP
Base Product Number BQ78350
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-BQ78350DBTR-R1ATR,296-BQ78350DBTR-R1ADKR,296-BQ78350DBTR-R1ACT
Standard Package 2,000
Win Source Part Number 967924-BQ78350DBTR-R1A
Ultra Librarian 3D Model Ultra Librarian BQ78350DBTR-R1A CAD Model

Description

The BQ78350DBTR-R1A, from Texas Instruments, is a highly sophisticated battery management device designed to work in conjunction with the company's range of battery monitor ICs. This advanced chipset solution is tailored for use in portable and stationary applications, providing comprehensive coverage for a wide array of battery chemistries.

Key Features

  • Advanced Algorithm Support: It comes equipped with support for Impedance Track™ algorithm which ensures accurate state-of-charge (SOC) calculations, enhancing the reliability and performance of the battery system.
  • Chemistry Agnostic: The BQ78350DBTR-R1A is designed to be chemistry-agnostic, making it compatible with a variety of battery types including Li-Ion, Li-Polymer, LiFePO4, and more.
  • Communication Protocols: This device supports multiple communication protocols, including I2C and HDQ, allowing for flexible integration into various system architectures.
  • Protection Features: It offers a comprehensive suite of protection features, such as overcharge, over-discharge, short circuit, and overcurrent protection, ensuring the safety and longevity of the battery pack.

Applications

The BQ78350DBTR-R1A is ideal for a range of applications, including:

  • Power tools
  • Uninterruptible power supplies (UPS)
  • Medical devices
  • Electric bicycles
  • Energy storage systems

Technical Specifications

The device is offered in a 30-pin TSSOP (DBT) package, providing a compact footprint for space-constrained applications. It operates over a wide temperature range, making it suitable for various operating environments.

Design Resources

Texas Instruments provides extensive design resources, including datasheets, user guides, and application notes to facilitate the integration of the BQ78350DBTR-R1A into your design. Additionally, TI's support forums and technical assistance are available to help resolve any design challenges you may encounter.

For those looking to enhance the performance and safety of their battery-powered systems, the BQ78350DBTR-R1A from Texas Instruments offers a robust and versatile solution that can help bring products to market with confidence.

You May Also Be Interested in

Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
Sino Wealth
Lithium Battery I2C TQFP-48(7x7) Battery Management RoHS
Lowest to $2.0956
CellWise Microelectronics
Lithium Battery SOP-8 Battery Management RoHS
Lowest to $0.1056
ETA Semiconductor Limited
Lithium Battery 1A SOT23-5 Battery Management RoHS
Lowest to $0.1027
TOP POWER ASIC
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.1046
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-32-EP(5x5)
Lowest to $0.8732

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0374 $52.4862
31+ $3.3127 $102.6937
47+ $3.2092 $150.8324
65+ $3.1057 $201.8705
84+ $3.0022 $252.1848
112+ $2.6916 $301.4592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,190 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess