EN
  • EN
  • DE

BQ79600PWRQ1

Part No BQ79600PWRQ1
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description AUTOMOTIVE SPI/UART COMMUNICATIO  /  Automotive Interface 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr Texas Instruments
Series Automotive, AEC-Q100, Functional Safety (FuSa)
Package Tape & Reel
Applications Automotive
Interface SPI, UART
Voltage - Supply 5.5V ~ 24V
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Mounting SMD (SMT)
Base Product Number BQ79600
Other Names 296-BQ79600PWRQ1CT,296-BQ79600PWRQ1DKR,296-BQ79600PWRQ1TR
Standard Package 2,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260870-BQ79600PWRQ1
Ultra Librarian 3D Model Ultra Librarian BQ79600PWRQ1 CAD Model

Description

Product Overview: Texas Instruments BQ79600PWRQ1

The BQ79600PWRQ1 from Texas Instruments is a cutting-edge communication interface IC designed specifically for automotive battery management systems (BMS). This device acts as a bridge between the battery stack monitor and the host microcontroller, ensuring reliable data transmission and robust signal integrity in challenging automotive environments.

Built with safety in mind, the BQ79600PWRQ1 meets the stringent requirements of the automotive industry, including compliance with the ISO 26262 standard. This makes it an ideal solution for electric vehicles (EVs), hybrid electric vehicles (HEVs), and any application requiring precise battery monitoring and management to ensure both performance and safety.

The device supports a wide range of communication protocols, including the robust daisy chain topology and the high-speed SPI interface. This flexibility allows for seamless integration into various BMS architectures, providing engineers with the versatility needed to design scalable and efficient battery systems.

Key features of the BQ79600PWRQ1 include:

  • High-speed communication interface supporting up to 2 Mbps data rate.
  • Robust daisy-chain connectivity for simplified BMS designs.
  • Enhanced signal integrity for reliable data transmission over long distances.
  • Advanced diagnostics and fault detection capabilities for increased system safety.
  • Wide operating temperature range suitable for harsh automotive environments.
  • Small footprint and low power consumption, ideal for space-constrained applications.

The BQ79600PWRQ1 is available in a compact TSSOP package, which makes it easy to integrate into existing PCB designs without requiring significant layout changes. Its power efficiency and advanced features make it a top choice for automotive engineers looking to enhance the safety and reliability of their BMS solutions.

For detailed technical specifications, application notes, and support resources, be sure to visit the Texas Instruments product page for the BQ79600PWRQ1.

You May Also Be Interested in

Maxim Integrated
IC MONITOR TXRX OPTICAL 25-BGA
Need more? Email Us
Toshiba Semiconductor and Storage
Interface - Specialized HDMI Interface Brdge
Lowest to $8.8130
Broadcom Limited
IC INTERFACE SPECIALIZED 256BGA
Lowest to $73.4437
NXP / Nexperia
IC I2C MUX 4CH 20-SOIC
Need more? Email Us
MacroSilicon Technology Co., Ltd.
3.135V~3.465V LQFP-48(7x7) Video Processing RoHS
Lowest to $2.4925
NXP / Nexperia
INTERFACE CIRCUIT, 1-TRNSVR
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3232
NXP / Nexperia
IC SMART CARD INTERFACE 16SOIC
Lowest to $0.3538
ON Semiconductor
IC INTERFACE SPECIALIZED 28PLCC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4499 $54.4990
23+ $4.4717 $102.8491
35+ $4.3320 $151.6200
48+ $4.1923 $201.2304
62+ $4.0525 $251.2550
83+ $3.6333 $301.5639
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,234 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess