EN
  • EN
  • DE
  • IT

BRF6300CZSL

Part No BRF6300CZSL
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0801
Reference case BGA
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 713816-BRF6300CZSL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BRF6300CZSL CAD Model

Description

The BRF6300CZSL is a cutting-edge integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This versatile product is engineered to meet the demanding requirements of modern wireless communication systems, offering a combination of high performance, low power consumption, and advanced features.

Key Features

  • Bluetooth Technology: At the core of the BRF6300CZSL is its Bluetooth capability, which allows for seamless wireless communication with other Bluetooth-enabled devices. This makes it ideal for applications in wireless headsets, automotive hands-free systems, and personal health devices.
  • Low Power Consumption: Designed with power efficiency in mind, the BRF6300CZSL ensures minimal battery drain, making it suitable for portable and battery-powered applications where longevity is crucial.
  • High Integration: The device integrates multiple functions into a single chip, which helps to reduce the overall system footprint and lowers the bill of materials for product designers.
  • Robust Security: With built-in security features, the BRF6300CZSL provides secure communication channels, ensuring that data transmitted between devices is protected from unauthorized access.

Applications

The versatility of the BRF6300CZSL makes it suitable for a wide range of applications. It is commonly used in:

  • Consumer electronics, such as wireless speakers, headphones, and gaming controllers.
  • Healthcare devices, including wearable fitness trackers and medical monitoring equipment.
  • Automotive systems for hands-free calling and in-car entertainment.
  • Industrial applications where wireless connectivity is required for remote monitoring and control.

Technical Specifications

For detailed technical specifications, designers and engineers can refer to the BRF6300CZSL datasheet provided by Texas Instruments. The datasheet offers comprehensive information on the operational characteristics, pin configurations, and recommended operating conditions for the device.

Quality and Reliability

Texas Instruments is committed to delivering high-quality products that adhere to stringent industry standards. The BRF6300CZSL is no exception, undergoing rigorous testing to ensure reliability and performance in even the most challenging environments.

For additional information, support, and resources, customers can access Texas Instruments' extensive online library or contact their customer support team for personalized assistance.

You May Also Be Interested in

NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
SHARC Processor
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5389 $52.3112
19+ $5.3653 $101.9407
29+ $5.1976 $150.7304
40+ $5.0300 $201.2000
52+ $4.8623 $252.8396
69+ $4.3593 $300.7917
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess