EN
  • EN
  • DE

BUF18830AIRGFR

Part No BUF18830AIRGFR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP TFT-LCD 38VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Manufacturer Texas Instruments
Package Reel - TR
Mounting Surface Mount
Package 38-VFQFN Exposed Pad
Case / Package 38-VQFN (7x5)
Family Name BUF18830
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-29017-1, 296-29017-2, 296-29017-6, -BUF18830AIRGFR-NDR, -296-29017-1-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 913764-BUF18830AIRGFR
Ultra Librarian 3D Model Ultra Librarian BUF18830AIRGFR CAD Model

Description

The BUF18830AIRGFR is a high-performance, precision buffer amplifier from Texas Instruments, designed to meet the rigorous demands of a wide array of applications. This versatile component is an integral part of Texas Instruments' extensive lineup of analog signal chain products, providing a reliable solution for buffering and driving heavy loads with minimal distortion and maximum accuracy.

Key Features

  • High Precision: The BUF18830AIRGFR offers excellent precision with low offset voltage and drift, ensuring accurate signal reproduction for critical applications.
  • Wide Bandwidth: With a broad bandwidth, this buffer amplifier can handle a range of frequencies, making it suitable for high-speed data acquisition systems and communication infrastructure.
  • Low Noise: Engineered to minimize noise, the BUF18830AIRGFR provides a clean signal amplification, which is essential for high-fidelity audio systems and sensitive instrumentation.
  • High Output Current: Capable of delivering a high output current, this device can drive heavy loads without compromising performance, perfect for industrial control systems and automated test equipment.
  • Power Efficiency: The component is optimized for low power consumption, making it an ideal choice for portable and battery-powered applications.

Applications

The BUF18830AIRGFR is well-suited for a variety of applications, including:

  • Professional Audio Equipment
  • Data Acquisition Systems
  • Test and Measurement Instruments
  • Industrial Automation and Process Control
  • Communications Infrastructure
  • Analog-to-Digital Converter (ADC) Drivers

Product Specifications

The BUF18830AIRGFR is housed in a compact, surface-mount package that is designed for easy integration into a wide range of electronic systems. It operates over a broad temperature range and is characterized by its robustness and reliability, ensuring consistent performance even in harsh environments.

Quality and Support

As with all Texas Instruments products, the BUF18830AIRGFR is manufactured to the highest quality standards. Customers can expect comprehensive technical support and documentation, including datasheets, reference designs, and application notes, to facilitate product implementation and optimization.

You May Also Be Interested in

Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC AMP TRPL VOLT FEEDBK 14-SOIC
Lowest to $0.4224
Intersil
IC MUX AMP TRPL 300MHZ 16-SOIC
Lowest to $2.6900
MACOM Technology Solutions
IC AMP CATV 20QFN
Need more? Email Us
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Intersil
IC MUX AMP TRPL 300MHZ 16-SOIC
Lowest to $17.4627
NXP / Nexperia
870 MHz, 25 dB gain power doubler amplifier
Lowest to $54.8983
Intersil
IC MUX AMP 3 X 2:1 500MHZ 24QSOP
Lowest to $9.5484
Rohm Semiconductor
Silicon Monolithic Integrated Circuit
Lowest to $0.3027

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6128 $57.6768
12+ $9.0044 $108.0528
18+ $8.7002 $156.6036
25+ $8.0918 $202.2950
33+ $7.7876 $256.9908
41+ $7.4834 $306.8194
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,323 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess