EN
  • EN
  • DE

BUF634AIDRBR

Part No BUF634AIDRBR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8SON / General Purpose Amplifier 1 Circuit Push-Pull 8-SON (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tape & Reel
Amplifier Type General Purpose
Number of Circuits 1
Output Type Push-Pull
Slew Rate 3750V/µs
-3db Bandwidth 210 MHz
Current - Input Bias 250 nA
Voltage - Input Offset 36 mV
Current - Supply 8.5mA
Current - Output / Channel 250 mA
Voltage - Supply Span (Min) 4.5 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-VDFN Exposed Pad
Supplier Device Package 8-SON (3x3)
Base Product Number BUF634
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-BUF634AIDRBRCT,296-BUF634AIDRBRTR,296-BUF634AIDRBRDKR
Standard Package 3,000
Win Source Part Number 973482-BUF634AIDRBR
Ultra Librarian 3D Model Ultra Librarian BUF634AIDRBR CAD Model

Description

Overview of Texas Instruments BUF634AIDRBR

The BUF634AIDRBR is a high-speed, unity-gain open-loop buffer designed by the renowned semiconductor company Texas Instruments (TI). This versatile buffer is suitable for a wide range of applications, including driving A/D converters, buffering digital-to-analog converters (DACs), video and telecom infrastructure, and high-speed amplification systems. With its impressive slew rate and bandwidth, the BUF634AIDRBR ensures high-performance signal fidelity in demanding environments.

Key Features

  • High Bandwidth: The BUF634AIDRBR boasts a wide bandwidth of 180MHz (G = +2), making it ideal for high-speed signal processing applications.
  • Fast Slew Rate: With a slew rate of 2000 V/µs, this buffer is capable of maintaining signal integrity even with rapid changes in voltage levels, ensuring minimal distortion and signal degradation.
  • High Output Drive: It can deliver an output current of ±250mA, which is sufficient for driving heavy loads without compromising performance.
  • Low Distortion: The device has a low harmonic distortion, which is critical for applications requiring high signal purity.
  • Wide Supply Range: The BUF634AIDRBR operates over a broad supply voltage range from ±4.5V to ±18V, providing flexibility in various power environments.
  • Power-Down Capability: It includes a power-down feature that reduces the supply current to 1.2 µA, offering power savings in systems where intermittent operation is required.

Package and Quality

The BUF634AIDRBR comes in a compact SON-8 package, which is space-efficient and suitable for high-density mounting on printed circuit boards. Texas Instruments ensures high-quality manufacturing standards, and this product is designed to meet the rigorous demands of industrial and commercial applications. The device is also RoHS compliant, adhering to environmental standards regarding hazardous substances.

Applications

With its robust performance characteristics, the BUF634AIDRBR is an excellent choice for professional audio equipment, test and measurement systems, communication devices, and any application requiring a high-speed, low-distortion signal buffer.

For detailed specifications and application guidance, designers and engineers are encouraged to refer to the official datasheet and product resources available on the Texas Instruments website.

You May Also Be Interested in

Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4373 $51.5595
36+ $2.8204 $101.5344
55+ $2.7323 $150.2765
76+ $2.6441 $200.9516
98+ $2.5560 $250.4880
131+ $2.2916 $300.1996
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,206 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess