EN
  • EN
  • DE

BUS1072JNSR

Part No BUS1072JNSR
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 717994-BUS1072JNSR
Ultra Librarian 3D Model Ultra Librarian BUS1072JNSR CAD Model

Description

The BUS1072JNSR is a high-performance integrated circuit manufactured by Texas Instruments, a leader in semiconductor design and production. This particular chip is designed to cater to a wide array of applications, making it a versatile component for modern electronic systems.

Key Features

  • Robust Power Handling: The BUS1072JNSR is capable of managing significant power levels, making it suitable for applications that require a reliable power distribution and regulation.
  • High Efficiency: This device is engineered to provide high efficiency, which ensures minimal power loss during operation and contributes to the overall energy saving of the system it is integrated into.
  • Advanced Protection: It includes features such as over-current, over-voltage, and thermal protection, safeguarding the system against potential damage caused by electrical anomalies.
  • Compact Design: The compact footprint of the BUS1072JNSR allows it to fit into tight spaces, making it an excellent choice for space-constrained applications.

Applications

The versatility of the BUS1072JNSR makes it suitable for a diverse range of applications, including:

  • Power supply modules
  • Automotive electronics
  • Industrial control systems
  • Telecommunication infrastructure
  • Consumer electronics

Technical Specifications

The BUS1072JNSR boasts an impressive set of technical specifications that enable it to perform reliably in various conditions:

  • Operating Temperature Range: -40°C to 125°C
  • Package Type: Provided in a highly efficient package for optimal thermal performance.
  • Quality and Reliability: Manufactured to meet Texas Instruments' stringent quality standards, ensuring high reliability and performance consistency.

Conclusion

The BUS1072JNSR from Texas Instruments stands out as a robust and efficient solution for power management challenges. With its advanced protection features, high efficiency, and compact design, it is an ideal choice for engineers and designers looking to enhance the performance and reliability of their electronic systems. Whether it's for automotive, industrial, or consumer electronics, the BUS1072JNSR is engineered to meet the demands of today's technology.

You May Also Be Interested in

Qualcomm
QCN-5022-0-DRQFN100B-TR-00-0.
Lowest to $6.1120
Amphenol Commercial Products
HSD-NDRP-PCB-7A-HSD+2LF D CODE R
Lowest to $5.8209
Qualcomm
Linear IC
Lowest to $72.7612
Texas Instruments
PROTOTYPE
Lowest to $58.2090
Qualcomm
HF-TR-QCA6391-1-NSP265-02
Lowest to $9.5038
83
3M
SCOTCH-BRITE STAINLESS STEEL SCR
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $1.3098
TE Connectivity
5P.MODULAR CONN.MICRO RELAY W.
Need more? Email Us
Nuvoton Technology Corporation of America
PWM CONTROLLER
Lowest to $7.2762

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8554 $51.3972
43+ $2.3429 $100.7447
67+ $2.2697 $152.0699
92+ $2.1965 $202.0780
118+ $2.1233 $250.5494
158+ $1.9036 $300.7688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess