EN
  • EN
  • DE

C6713BZDPA200CIS

Part No C6713BZDPA200CIS
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FLOATING POINT DSP 272-BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Floating Point
Clock Rate 200MHz
Non-Volatile Memory External
On-Chip RAM 264kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating -40°C to 105°C (TC)
Mounting SMD (SMT)
Case / Package 272-BGA (27x27)
Win Source Part Number 1027460-C6713BZDPA200CIS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian C6713BZDPA200CIS CAD Model

Description

The C6713BZDPA200CIS is a high-performance digital signal processor (DSP) from Texas Instruments, designed for a wide array of applications that require intensive signal processing capabilities. This DSP is part of the TMS320C67xx series, which is known for its efficient processing of audio, video, and voice signals, making it an ideal choice for multimedia, telecommunications, and consumer electronics applications.

Key Features:

  • High-Performance Processing: With a core clock speed of up to 200 MHz, this DSP can perform up to 1.6 billion floating-point operations per second (GFLOPS), enabling it to handle complex algorithms and computations with ease.
  • Large On-Chip Memory: The C6713BZDPA200CIS includes a robust on-chip memory system, featuring 256 KB of RAM, which allows for rapid data access and efficient execution of programs.
  • Advanced Peripherals: This DSP comes equipped with a variety of peripherals, including a host port interface, I2C bus, and multiple audio serial ports, providing flexibility and ease of integration into various systems.
  • Rich Instruction Set: The device supports a rich set of instructions optimized for digital signal processing tasks, which includes specialized instructions for accelerated FFT (Fast Fourier Transform) and IIR/FIR filtering operations.
  • Scalable Architecture: The scalable architecture of the C6713BZDPA200CIS allows for easy integration into both existing and new designs, offering a path for future upgrades and system enhancements.

Applications:

The versatility of the C6713BZDPA200CIS DSP makes it suitable for a broad range of applications, such as:

  • Professional and consumer audio processing
  • Digital imaging and video processing
  • Voice recognition and synthesis
  • Wireless and wired communications
  • Medical imaging and diagnostic equipment

In summary, the C6713BZDPA200CIS from Texas Instruments is a powerful DSP solution that offers a combination of high-speed processing, extensive memory resources, and diverse peripheral support, making it a go-to choice for developers and engineers looking to create sophisticated signal processing systems.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess