EN
  • EN
  • DE

CBT3383C

Part No CBT3383C
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description 10-BIT FET BUS-EXCHANGE SWITCH 5-VBUS SWITCH WITH-2-V UNDERSHOOT PROTECTION
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1159325-CBT3383C
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CBT3383C CAD Model

Description

Introducing the CBT3383C - High-Performance Bus Switch from Texas Instruments

Experience the next level of bus switching with Texas Instruments' CBT3383C, a high-performance silicon-gate CMOS device that boasts a quick switch capability ideal for switching applications in computing and telecommunication systems. This device is designed to deliver high-speed operation while maintaining the low power consumption of CMOS.

The CBT3383C features an 8-bit bus switch with a 5-ohm switch connection between two ports. Its low ON resistance ensures minimal signal distortion, making it perfect for applications that require high bandwidth. The switch is bidirectional, which allows data flow in both directions, adding to its versatility.

Key Features:

  • Low Power Consumption: Operates with a power supply range of 4.5V to 5.5V, ensuring compatibility with standard 5V systems while minimizing power usage.
  • High-Speed Switching: Fast switch times with a typical turn-on time of only 0.25ns and turn-off time of 0.15ns facilitate quick data transmission, making it suitable for high-speed applications.
  • 5-Ohm Switch Connection: Provides a low and flat ON resistance over the full data range (0 to 5V), which is essential for maintaining signal integrity.
  • Control Inputs: Compatible with TTL levels, the control inputs are equipped with pull-up resistors, simplifying the interface with control logic.
  • ESD Protection: Features approximately 2000V of electrostatic discharge (ESD) protection on all pins, safeguarding the device from potential damage due to static electricity.

Applications:

The versatility of the CBT3383C makes it an excellent choice for a wide range of applications, including:

  • Bus isolation and switching
  • Signal gating
  • Backplane switching
  • Hot swapping and hot docking

With its robust design and advanced features, the CBT3383C from Texas Instruments is a must-have for designers seeking a reliable, high-speed bus switch that does not compromise on power efficiency. It is available in a variety of packaging options, including the space-saving SSOP and TSSOP packages, making it suitable for compact designs where space is at a premium.

For more information, datasheets, and support resources, visit the Texas Instruments website or contact your local TI distributor.

You May Also Be Interested in

Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1463 $53.9019
30+ $3.4021 $102.0630
46+ $3.2957 $151.6022
63+ $3.1894 $200.9322
82+ $3.0831 $252.8142
109+ $2.7642 $301.2978
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess