The NXP BB189 is a high-performance varicap diode designed to deliver precision tuning and variable capacitance in a wide range of electronic applications. This compact and efficient component is ideal for use in VCOs (voltage-controlled oscillators), RF modules, and tunable filters, making it a popular choice among professionals in the electronics industry.
Key Features of the NXP BB189
- High-Quality Capacitance Range: The BB189 provides a very precise and stable capacitance range, which is essential for applications requiring accurate tuning.
- Low Series Resistance: The low resistance of this varicap diode ensures minimal signal loss, resulting in better performance and efficiency in RF circuits.
- Excellent Tuning Ratio: With its superior tuning ratio, the BB189 offers excellent control over the capacitance changes with applied reverse voltage, enabling fine adjustments in frequency tuning circuits.
- Compact SOD323 Package: The small footprint of the SOD323 package allows for integration into space-constrained designs without sacrificing performance.
Applications
The versatility of the NXP BB189 makes it suitable for a variety of applications, including:
- Mobile and portable communications devices
- TV and FM tuners
- Phase-locked loop (PLL) systems
- Electronic tuning in broadcast receivers
- Frequency modulation and demodulation circuits
Technical Specifications
| Parameter |
Value |
| Capacitance Range |
2.8 - 20 pF |
| Reverse Voltage |
28 V (max) |
| Quality Factor |
> 1000 at 1 MHz |
| Series Resistance |
0.8 Ohm (max at 800 MHz) |
The BB189 from NXP stands out as a reliable and precise varicap diode, providing the necessary performance for advanced tuning applications. Its integration into your design will ensure a high-quality, reliable, and efficient solution for all your variable capacitance needs.