EN
  • EN
  • DE

CBTLV3126

Part No CBTLV3126
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description LOW-VOLTAGE QUADRUPLE FET BUS SWITCH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1159363-CBTLV3126
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CBTLV3126 CAD Model

Description

Texas Instruments CBTLV3126

Texas Instruments CBTLV3126 Image

The CBTLV3126 is a high-performance, 4-bit 1-of-2 multiplexer/demultiplexer manufactured by Texas Instruments. This device is designed for 2.3-V to 3.6-V VCC operation, making it suitable for a variety of applications that require low-voltage and low-power consumption.

With its low on-state resistance and minimal propagation delay, the CBTLV3126 is optimized for multiplexing and demultiplexing digital signals. It is an ideal choice for communication systems, networking, and data transfer applications. The device features a wide bandwidth to accommodate high-speed data transmission and minimize signal distortion.

The CBTLV3126 comes in a compact package, and it is characterized for operation from -40°C to 85°C, ensuring reliable performance across a broad range of temperature conditions. It includes 4-bit dual supply translating transceiver functionality with 3-state outputs that allow for connection to a bus-organized system. The bus hold on the data inputs eliminates the need for external pull-up or pull-down resistors, simplifying the design and reducing component count.

One of the key features of the CBTLV3126 is its low power consumption, which makes it an excellent choice for battery-operated and power-sensitive applications. Furthermore, its high ESD protection ensures robustness and longevity of the product in the field.

For designers and engineers looking for a versatile multiplexer/demultiplexer that combines efficiency, speed, and reliability, the Texas Instruments CBTLV3126 is an outstanding option. Its advanced design and manufacturing ensure it meets the stringent requirements of modern electronic systems.

Contact retailer for pricing

You May Also Be Interested in

Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2181
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2358 $50.8296
29+ $3.4755 $100.7895
45+ $3.3669 $151.5105
62+ $3.2583 $202.0146
80+ $3.1497 $251.9760
107+ $2.8239 $302.1573
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess