EN
  • EN
  • DE

CC1101QRHBRG4Q1

Part No CC1101QRHBRG4Q1
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX ISM<1GHZ 32VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 34 Weeks
Features IC RF TxRx Only General ISM < 1GHz - 310MHz ~ 348MHz, 420MHz ~ 450MHz, 779MHz ~ 928MHz 32-VFQFN Exposed Pad
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-VQFN (5x5)
Family Name CC1101
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8542.39.0001
Other Part Number 296-24870-6, -CC1101QRHBRG4Q1-NDR, 296-24870-2, 296-24870-1
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 865953-CC1101QRHBRG4Q1
Ultra Librarian 3D Model Ultra Librarian CC1101QRHBRG4Q1 CAD Model

Description

The CC1101QRHBRG4Q1 from Texas Instruments is a highly integrated and versatile RF transceiver designed for low-power wireless applications. It operates in the 300-348 MHz, 387-464 MHz, and 779-928 MHz frequency bands, making it suitable for a wide range of applications, including industrial, scientific, medical (ISM) and short-range device (SRD) frequency bands.

This RF transceiver is equipped with an advanced modulation support system that includes 2-FSK, 4-FSK, GMSK, and MSK, as well as OOK and flexible ASK shaping. Its exceptional sensitivity (-116 dBm at 1.2 kbps) and programmable data rate (from 0.6 to 600 kbps) make it an ideal choice for systems requiring long-range and low data-rate communication.

The CC1101QRHBRG4Q1 boasts a variety of features that enhance its performance and ease of use. It includes an integrated analog-to-digital converter (ADC) for temperature and battery voltage sensing, which helps in monitoring the health and performance of the system. The device also provides an automatic frequency compensation (AFC) that can be used to compensate for frequency drift in volatile environments.

With its programmable output power up to +12 dBm, the CC1101QRHBRG4Q1 ensures robust communication links and can adapt to varying distance requirements. The transceiver also offers excellent selectivity and blocking performance, which are critical for operating in noisy environments or when co-existing with other wireless systems.

For added convenience, the CC1101QRHBRG4Q1 comes in a small 4x4 mm QFN-32 package, making it suitable for space-constrained applications. It also supports flexible packet handling with automatic CRC generation and a FIFO buffer that simplifies data management.

Overall, the CC1101QRHBRG4Q1 RF transceiver from Texas Instruments is a powerful component for designers looking to implement reliable and energy-efficient wireless communication in their products. Its extensive feature set and versatile performance make it an excellent choice for a wide array of wireless applications.

You May Also Be Interested in

Infineon Technologies
WI-FI COMBO IOT
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
Silicon Labs
MG26 3200K FLASH 512K RAM QFN68
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 48UFQFPN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
MaxLinear Inc
QFN-24-EP(4x4) RF Transceiver ICs RoHS
Lowest to $1.1642

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7472 $53.7360
12+ $8.8183 $105.8196
18+ $8.5427 $153.7686
25+ $8.2671 $206.6775
32+ $7.9916 $255.7312
42+ $7.1648 $300.9216
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 573 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess