EN
  • EN
  • DE

CC1201RHBR

Part No CC1201RHBR
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU ISM<1GHZ 32VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type TxRx + MCU
RF Family/Standard General ISM < 1GHz
Modulation 2FSK, 2GFSK, 4FSK, 4GFSK, MSK, OOK
Frequency 164MHz ~ 190MHz, 410MHz ~ 475MHz, 820MHz ~ 950MHz
Data Rate (Max) 1.25Mbps
Power - Output 16dBm
Sensitivity -120dBm
Memory Size 4kB ROM, 256B RAM
Serial Interfaces SPI
GPIO 4
Voltage - Supply 2V ~ 3.6V
Current - Receiving 19mA ~ 23.6mA
Current - Transmitting 33.6mA ~ 54mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Base Product Number CC1201
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.39.0001
Win Source Part Number 851140-CC1201RHBR
Ultra Librarian 3D Model Ultra Librarian CC1201RHBR CAD Model

Description

The CC1201RHBR is a state-of-the-art wireless communication integrated circuit designed and manufactured by Texas Instruments. This high-performance chip is specifically tailored for low-power and long-range applications, making it an ideal choice for a wide variety of wireless communication systems.

Key Features

  • Frequency Range: The CC1201RHBR operates in the sub-1 GHz band, offering excellent penetration and range for various applications.
  • Modulation Techniques: It supports advanced modulation formats, including 2-FSK, 4-FSK, GFSK, MSK, and OOK, enabling flexibility in designing communication protocols.
  • High Sensitivity: With its exceptional receiver sensitivity, the CC1201RHBR ensures reliable data reception even in challenging environments.
  • Low Power Consumption: The device is optimized for low-power operations, which is crucial for battery-powered and energy-harvesting applications.
  • Programmable Data Rate: It offers a wide data rate range from a few kbps to over 1 Mbps, accommodating various throughput requirements.
  • Integrated Packet Handler: The built-in packet handler simplifies packet processing and reduces the load on the host microcontroller.

Applications

The versatility of the CC1201RHBR allows it to be used in a multitude of applications, including but not limited to:

  • Wireless sensor networks
  • Industrial monitoring and control
  • Home and building automation
  • Smart metering
  • IoT devices

Package and Quality

The CC1201RHBR is available in a compact QFN-32 package, which is ideal for space-constrained applications. Texas Instruments is known for its commitment to quality, and this product is no exception. It is designed to meet the highest standards of reliability and performance, ensuring that your wireless systems operate smoothly and efficiently.

Support and Resources

Developers can benefit from Texas Instruments' extensive support network, including detailed datasheets, application notes, and reference designs. The TI community and technical support also provide valuable resources to help accelerate product development and bring your wireless solutions to market faster.

You May Also Be Interested in

NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
Qorvo US Inc.
QPG6200 10DBM 4X4QFN32
Need more? Email Us
Espressif
"ESP32-C5-WROOM-1 AND ESP32-C5-W
Need more? Email Us
Silicon Labs
IC RF TXRX 802.15.4 56QFN
Need more? Email Us
Infineon Technologies
IC RF TXRX+MCU BLE 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 32QFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9332 $54.2652
25+ $4.0478 $101.1950
39+ $3.9213 $152.9307
53+ $3.7948 $201.1244
69+ $3.6683 $253.1127
92+ $3.2888 $302.5696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess