EN
  • EN
  • DE
  • IT

CC1310F32RHBR

Part No CC1310F32RHBR
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU ISM / SimpleLink Ultralow Power Sub-1-GHz Wireless MCU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type TxRx + MCU
RF Family/Standard General ISM
Modulation DSSS, GFSK
Frequency 300MHz ~ 930MHz
Data Rate (Maximum) 50kbps
Power - Output 14dBm
Sensitivity -124dBm
Memory Size 32kB Flash, 16kB RAM
Serial Interfaces I2C, I2S, JTAG, SPI, UART
GPIO 15
Supply Voltage (V) 1.8V ~ 3.8V
Current - Receiving 5.5mA
Current - Transmitting 12.9mA ~ 22.6mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Manufacturer Pack Quantity 3,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803636-CC1310F32RHBR
Ultra Librarian 3D Model Ultra Librarian CC1310F32RHBR CAD Model

Description

Overview of Texas Instruments CC1310F32RHBR

The Texas Instruments CC1310F32RHBR is a powerful wireless microcontroller unit (MCU) that stands out in the industry for its integration of a high-performance RF transceiver with an ultra-low-power ARM Cortex-M3 processor. Designed for efficient energy management and robust connectivity, this device is an ideal choice for a wide range of Internet of Things (IoT) applications, including smart metering, wearable devices, wireless sensor networks, and home automation systems.

Key Features

  • ARM Cortex-M3 Processor: At the heart of the CC1310F32RHBR lies a 32-bit ARM Cortex-M3 processor that runs at up to 48 MHz, offering a balance of power efficiency and processing capability suitable for complex IoT applications.
  • Sub-1 GHz RF Transceiver: The integrated RF transceiver supports the sub-1 GHz frequency bands, which provides excellent range and penetration for wireless communication in challenging environments.
  • Ultra-Low Power Consumption: Texas Instruments' CC1310F32RHBR is engineered for battery-operated systems, with multiple power modes and an ultra-low-power sensor controller, ensuring long battery life for IoT devices.
  • Memory Configuration: It comes with 32KB of RAM and 128KB of Flash memory, allowing ample space for application code and data storage without the need for external memory components.
  • Advanced Security: The MCU includes AES-128 hardware encryption, which provides secure data communication and helps to protect against cyber threats.

Integration and Compatibility

The CC1310F32RHBR is designed for easy integration into existing systems. It supports a wide range of digital and analog peripherals, including UART, SPI, I2C, and ADCs, which makes it highly compatible with various sensors and actuators. The device also comes in a compact 32-pin QFN package, which is conducive to space-constrained applications.

Development and Support

Developers can take advantage of the comprehensive support and tools provided by Texas Instruments, including the TI-RTOS, Code Composer Studio IDE, and extensive documentation. Additionally, a variety of development kits and reference designs are available to expedite the prototyping process and help reduce time to market.

With its combination of long-range wireless connectivity, low power consumption, and advanced security features, the Texas Instruments CC1310F32RHBR MCU is a versatile and powerful component for any designer looking to create efficient and secure wireless IoT solutions.

You May Also Be Interested in

Nordic Semiconductors
BLUETOOTH LOW ENERGY, ANT AND 2.
Lowest to $4.0376
STMicroelectronics
ULTRA-LOW-POWER DUAL CORE ARM CO
Lowest to $11.8884
Nordic Semiconductors
105C QUALIFIED BLUETOOTH 5.3 SOC
Need more? Email Us
STMicroelectronics
ULTRA-LOW-POWER DUAL CORE ARM CO
Lowest to $20.5264
Cypress Semiconductor Corp
RF SYSTEM ON A CHIP - SOC WICEDS / IC RF TxRx + MCU Bluetooth Bluetooth v4.0 2.4GHz 48-SMD Module
Lowest to $8.7590
ON Semiconductor
BASEBAND CHIP DBDC, WIFI 6, 4X4
Lowest to $54.8383
Nordic Semiconductors
BLUETOOTH LOW ENERGY AND 2.4 GHZ
Lowest to $3.9835
Murata Electronics North America
IC RF TXRX ISM<1GHZ SM20H
Lowest to $73.1168
ON Semiconductor
RF TRANSCEIVER, 4X4, 5 GHZ, WIFI
Lowest to $7.9065

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8468 $61.6212
20+ $5.6179 $112.3580
31+ $5.4424 $168.7144
43+ $5.2668 $226.4724
55+ $5.0913 $280.0215
74+ $4.5646 $337.7804
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,749 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess