EN
  • EN
  • DE

CC1310F64RHBT

Part No CC1310F64RHBT
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU ISM / Cost-effective, ultra-low-power Wi-Fi, Bluetooth® low energy, Sub-1 GHz, Ethernet, Zigbee, Thread, and host MCU
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Series SimpleLink
Packaging Reel package
Type TxRx + MCU
RF Family/Standard General ISM
Modulation DSSS, GFSK
Frequency 300MHz ~ 930MHz
Data Rate (Maximum) 50kbps
Power - Output 14dBm
Sensitivity -124dBm
Memory Size 64kB Flash, 16kB RAM
Serial Interfaces I2C, I2S, JTAG, SPI, UART
GPIO 15
Operating Supply Voltage 1.8 V ~ 3.8 V
Current - Receiving 5.5mA
Current - Transmitting 12.9mA ~ 22.6mA
Operating Temperature Range -40°C ~ 85°C
Package 32-VFQFN Exposed Pad
Win Source Part Number 771268-CC1310F64RHBT
Popularity Medium
Supply and Demand Status Limited
Quantity per package 250
Family Name CC1310
ECCN 5A992.c
Country of Origin China, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CC1310F64RHBT CAD Model

Description

The CC1310F64RHBT is a cutting-edge wireless microcontroller from Texas Instruments that is designed to cater to the needs of ultra-low power and long-range wireless applications. This powerful device is part of the SimpleLink™ microcontroller platform, which is renowned for its integration of a robust ARM® Cortex®-M3 processor and a highly efficient Sub-1 GHz radio, making it an ideal choice for a wide range of Internet of Things (IoT) applications.

Key Features

  • Processor: The CC1310F64RHBT boasts a 32-bit ARM® Cortex®-M3 processor that operates at up to 48 MHz, providing ample computational power for complex algorithms and application processing.
  • Memory: It comes equipped with 64KB of in-system programmable flash, 20KB of ultra-low leakage SRAM, providing sufficient memory for both program and data storage.
  • RF Performance: The integrated Sub-1 GHz RF transceiver is designed to work in the 315, 433, 470, 868, 915, and 920 MHz ISM and SRD bands with excellent receiver sensitivity and robustness to interference.
  • Low Power Consumption: The device is engineered for energy efficiency, featuring multiple power modes, including a standby mode with RAM retention that consumes only 0.6 μA, ensuring extended battery life for wireless applications.
  • Integration: The CC1310F64RHBT includes a wide range of integrated peripherals such as ADC, timers, and serial communication interfaces, which reduce the need for additional components and simplify design.
  • Security: Enhanced with several security features, including AES-128 compliant encryption module, this microcontroller ensures secure data communication for sensitive applications.

Applications

The versatility of the CC1310F64RHBT allows it to be used in a variety of applications, including but not limited to wireless sensor networks, building automation, industrial monitoring and control, smart grid infrastructure, and asset tracking. Its robust design and low power consumption make it particularly suitable for field-deployed devices and systems where power sources are limited or battery life is critical.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the CC1310F64RHBT is no exception. The device is designed to meet industrial temperature ranges and is subjected to rigorous testing to ensure high reliability and performance in demanding environments.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Infineon Technologies
WI-FI COMBO IOT
Need more? Email Us
Qualcomm
2.4GHZ, 5GHZ; 2X2; DUAL-BAND CON
Need more? Email Us
Texas Instruments
IC RF TXRX+MCU ISM<1GHZ 36VQFN
Need more? Email Us
Nanjing International Group Co
1kbps 15kHz~150kHz 125kHz 2.4V~3.6V TSSOP-16 RF Transceiver ICs RoHS
Lowest to $1.4897
Broadcom Limited
11AX 2X2 2.4/5/6 GHZ MAC/PHY/RAD
Need more? Email Us
Qualcomm
IC RF
Need more? Email Us
MaxLinear Inc
QFN-24-EP(4x4) RF Transceiver ICs RoHS
Lowest to $1.1642

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4347 $50.6082
15+ $6.9208 $103.8120
23+ $6.7046 $154.2058
31+ $6.4883 $201.1373
40+ $6.2720 $250.8800
54+ $5.6232 $303.6528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess