EN
  • EN
  • DE

CC1350F128RHBR

Part No CC1350F128RHBR
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description SimpleLink Ultra-Low-Power Dual-Band Wireless MCU | IC RF TXRX+MCU 802.15.4 32VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel
Type TxRx + MCU
RF Family/Standard 802.15.4, General ISM
Modulation GFSK
Frequency 287MHz ~ 351MHz, 359MHz ~ 527MHz, 718MHz ~ 1.05GHz, 2.15GHz ~ 2.64GHz
Data Rate (Maximum) 50kbps
Power - Output 14dBm
Sensitivity -110dBm
Memory Size 128kB Flash, 28kB SRAM
Serial Interfaces I2C, I2S, SPI, UART
GPIO 15
Supply Voltage (V) 1.8V ~ 3.8V
Receiving Current 5.4mA
Transmitting Current 10.5mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 730288-CC1350F128RHBR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CC1350F128RHBR CAD Model

Description

Product Overview: CC1350F128RHBR

The CC1350F128RHBR is a cutting-edge wireless microcontroller from Texas Instruments, designed to facilitate robust and efficient wireless communication for a plethora of Internet of Things (IoT) applications. This powerful component combines a flexible, very low-power 2.4 GHz RF transceiver with a potent ARM Cortex-M3 processor, making it an ideal choice for smart connected devices.

Key Features

  • Multi-Band Wireless Support: The CC1350F128RHBR operates in the Sub-1 GHz and 2.4 GHz frequency bands, offering versatility for both long-range and high-data-rate applications.
  • ARM Cortex-M3 Processor: The integrated 32-bit ARM Cortex-M3 CPU runs at up to 48 MHz, providing ample processing power for complex algorithms and application code.
  • Energy Efficiency: Designed with Texas Instruments' low-energy technology, the device ensures extended battery life, which is crucial for IoT devices and sensor networks.
  • Generous Memory: It comes equipped with 128 KB of in-system programmable flash and 20 KB of ultra-low leakage SRAM, allowing for robust applications and data storage.
  • Wide Range of Peripherals: The microcontroller includes rich peripheral support with serial interfaces such as I2C, SPI, and UART, as well as a 12-bit ADC, timers, and more.

Applications

The CC1350F128RHBR is designed to seamlessly integrate into a variety of applications, including but not limited to:

  • Wireless sensor networks
  • Home and building automation
  • Smart grid and metering
  • Industrial monitoring and control
  • Connected health devices

Design and Development Support

To aid in the development process, Texas Instruments provides extensive support in the form of development kits, reference designs, software examples, and comprehensive technical documentation. The TI-RTOS, as well as support for third-party operating systems, offer flexible software development options. Additionally, the device is supported by the TI SmartRF Studio, which provides a user-friendly interface for configuring the radio and testing its performance.

Whether you're developing a new IoT solution or upgrading an existing design, the CC1350F128RHBR from Texas Instruments offers the performance, integration, and efficiency needed to create innovative wireless products.

You May Also Be Interested in

Texas Instruments
IC RF TXRX ISM>1GHZ 40VQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 64QFN
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us
Nanjing International Group Co
1kbps 15kHz~150kHz 125kHz 2.4V~3.6V TSSOP-16 RF Transceiver ICs RoHS
Lowest to $1.4897
Microchip Technology
IC RF TXRX+MCU 802.15.4 64QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 68QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
NXP / Nexperia
KW47 AUTO HVQFN48
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8106 $59.0530
11+ $9.6908 $106.5988
16+ $9.3879 $150.2064
23+ $9.0851 $208.9573
29+ $8.7823 $254.6867
39+ $7.8738 $307.0782
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,420 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess