EN
  • EN
  • DE

CC1350F128RHBT

Part No CC1350F128RHBT
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU 802.15.4 32VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Texas Instruments
Series SimpleLink™
Package Tape & Reel
Product Status Active
Type TxRx + MCU
RF Family/Standard 802.15.4, General ISM < 1GHz
Protocol -
Modulation GFSK
Frequency -
Data Rate (Max) 50kbps
Power - Output 14dBm
Sensitivity -110dBm
Memory Size 128kB Flash, 28kB SRAM
Serial Interfaces I²C, I²S, SPI, UART
GPIO 15
Voltage - Supply 1.8V ~ 3.8V
Current - Receiving 5.4mA
Current - Transmitting 10.5mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Base Product Number CC1350
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1378128-CC1350F128RHBT
Ultra Librarian 3D Model Ultra Librarian CC1350F128RHBT CAD Model

Description

Product Overview: CC1350F128RHBT

The Texas Instruments CC1350F128RHBT is a state-of-the-art, ultra-low-power wireless microcontroller that combines a flexible, 32-bit ARM Cortex-M3 processor with a highly integrated radio frequency (RF) transceiver. This innovative device is designed for low-power applications within the Internet of Things (IoT), providing a versatile solution for both short-range personal area networks and longer-range, low-power wireless applications.

Key Features:

  • Multi-Band Wireless Connectivity: The CC1350F128RHBT supports Sub-1 GHz and 2.4 GHz frequency bands, enabling it to cater to a wide range of wireless communication protocols, including Bluetooth Low Energy (BLE).
  • Power Efficiency: With a deep-sleep mode that consumes only a few microamperes, this microcontroller is optimized for battery-powered and energy-harvesting technology, making it ideal for IoT applications where power consumption is critical.
  • High-Performance Processing: The ARM Cortex-M3 processor offers a maximum speed of 48 MHz, providing robust computational power for complex algorithms and application code.
  • Memory Configuration: The device includes 128 KB of in-system programmable flash memory, 20 KB of ultra-low leakage SRAM, and 8 KB of cache SRAM, offering ample space for application and data storage.
  • Integration: The CC1350F128RHBT integrates a wide range of peripherals, such as UART, I2C, SPI, I2S, and a 12-bit ADC, reducing the need for external components and simplifying design.
  • Security: Enhanced with AES-128 security encryption and decryption hardware accelerator, it ensures secure data communication, which is crucial for IoT applications.

Applications:

The versatility of the CC1350F128RHBT makes it suitable for a vast array of applications, including but not limited to smart grid and automatic meter reading, wireless sensor networks, home and building automation, and industrial monitoring and control systems.

Development Support:

Developers can leverage the extensive support and tools provided by Texas Instruments, including the TI-RTOS, Code Composer Studio IDE, and Sensor Controller Studio. This comprehensive support accelerates development and aids in bringing products to market more quickly and efficiently.

With its combination of power efficiency, wireless capability, and robust processing power, the CC1350F128RHBT from Texas Instruments stands out as a premier choice for developers aiming to create innovative and energy-conscious wireless solutions.

You May Also Be Interested in

Espressif
"ESP32-C5-WROOM-1 AND ESP32-C5-W
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU BLE 32QFN
Lowest to $1.6216
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 48QFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU ISM>1GHZ 32QFN
Need more? Email Us
Infineon Technologies
IC RF TXRX+MCU BLE 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5400 $53.1000
35+ $2.9046 $101.6610
54+ $2.8138 $151.9452
74+ $2.7231 $201.5094
95+ $2.6323 $250.0685
128+ $2.3600 $302.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,674 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess