EN
  • EN
  • DE

LM95235QEIMM

Part No LM95235QEIMM
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description Precision Remote Diode Temperature Sensor with SMBus Interface and TruTherm™ Technology | SENSOR DIGITAL -40C-85C 8VSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -40°C ~ 85°C
Sensing Temperature - Remote -40°C ~ 85°C
Output Type SMBus
Supply Voltage (V) 3V ~ 3.6V
Resolution 10 b (Local), 12 b (Remote)
Features One-Shot, Output Switch, Programmable Limit, Shutdown Mode, Standby Mode
Accuracy - Highest (Lowest) ±2°C (±6°C)
Test Condition 25°C ~ 100°C (-40°C ~ 25°C)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-VSSOP
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1200964-LM95235QEIMM
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM95235QEIMM CAD Model

Description

The LM95235QEIMM is a precision integrated-circuit temperature sensor from Texas Instruments, designed to provide comprehensive thermal monitoring for a variety of applications. This high-performance device is particularly suitable for system thermal management in computing and industrial environments.

Key Features

  • Accuracy: The LM95235QEIMM offers exceptional temperature accuracy, ensuring reliable readings for critical applications.
  • Dual Temperature Sensing: It includes one local and one remote temperature sensor. The local sensor is built into the IC itself, while the remote sensor is typically a diode-connected transistor, such as the 2N3904, or a CPU thermal diode.
  • Interface: Communication with the LM95235QEIMM is established via a 2-wire SMBus/I²C compatible serial interface, making it easy to integrate into existing systems.
  • Versatility: With its wide temperature sensing range, this device is versatile enough to be used in diverse environments and applications.

Applications

The LM95235QEIMM is ideal for use in:

  • Desktop Computers
  • Notebooks
  • Workstations
  • Servers
  • Industrial Systems
  • Environmental Monitoring Systems

Technical Specifications

  • Supply Voltage: Operates from a 3.0V to 3.6V supply voltage.
  • Package: Available in a space-saving 8-pin MSOP package.
  • Temperature Range: The remote diode temperature range is -40°C to +125°C, while the local temperature range is 0°C to +85°C.
  • Resolution: Temperature data is provided with a resolution of 0.125°C.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM95235QEIMM is no exception. It is designed to meet the rigorous standards required by industrial and computing applications, ensuring durability and consistent performance.

You May Also Be Interested in

Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8VSSOP
Lowest to $1.4218
Texas Instruments
LM35 Precision Centigrade Temperature Sensors | SENSOR ANALOG -40C-110C TO92-3
Lowest to $5.7352
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Need more? Email Us
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
Texas Instruments
Low-Power, Digital Temperature Sensor with Two-Wire Interface in WCSP | SENSOR DIGITAL -40C-125C 4DSBGA
Lowest to $1.5342
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C 8SOIC
Lowest to $1.5507
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8SOIC
Lowest to $19.3754
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5228

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess