EN
  • EN
  • DE

CC2510F8RHHR

Part No CC2510F8RHHR
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description Low-Power SoC (System-on-Chip) with MCU, Memory, 2.4 GHz RF Transceiver, and USB Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Type TxRx + MCU
RF Family/Standard General ISM > 1GHZ
Modulation 2FSK, GFSK, MSK
Frequency 2.4GHz
Data Rate (Maximum) 500kBaud
Power - Output 1dBm
Sensitivity -103dBm
Memory Size 8kB Flash, 1kB SRAM
Serial Interfaces I2S, SPI, USART
GPIO 21
Operating Supply Voltage 2 V ~ 3.6 V
Current - Receiving 14.7mA ~ 22.9mA
Current - Transmitting 15.5mA ~ 26mA
Operating Temperature Range -40°C ~ 85°C
Package 36-VFQFN Exposed Pad
Win Source Part Number 1159436-CC2510F8RHHR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CC2510F8
ECCN 5A992.c
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CC2510F8RHHR CAD Model

Description

The Texas Instruments CC2510F8RHHR is a highly integrated microcontroller solution designed for the 2.4 GHz industrial, scientific, and medical (ISM) radio bands. This powerful component is part of Texas Instruments' CC25xx family of low-power RF transceivers and offers a versatile combination of a microcontroller and an RF system-on-chip, making it an ideal choice for wireless applications.

Key Features

  • High-Performance RF Transceiver: The CC2510F8RHHR includes a fully-integrated 2.4 GHz RF transceiver which supports a wide range of modulation formats and has excellent range and reliability.
  • Enhanced 8051 MCU: The device features an enhanced 8051 microcontroller core, providing robust processing capabilities with low power consumption.
  • Memory Configuration: It is equipped with 8KB of RAM and 32KB of in-system programmable flash memory, offering ample space for complex applications and the flexibility of firmware updates.
  • Power Efficiency: Designed for battery-operated devices, the CC2510F8RHHR includes a range of power-saving modes, making it suitable for applications where power efficiency is crucial.
  • Peripheral Integration: This microcontroller integrates multiple peripherals, including an ADC, timers, and serial communication interfaces, which simplifies design and reduces the need for additional components.

Applications

The versatile nature of the CC2510F8RHHR allows it to be used in a multitude of applications such as:

  • Wireless sensor networks
  • Home automation systems
  • Consumer electronics
  • Industrial monitoring and control
  • Remote control systems

Technical Specifications

Parameter Value
Frequency Range 2.4 GHz ISM Band
MCU Core Enhanced 8051
Flash Memory 32KB
RAM 8KB
Supply Voltage 2.0V to 3.6V
Package QFN-36

With its robust feature set and flexibility, the Texas Instruments CC2510F8RHHR is a standout choice for developers looking to create efficient, reliable wireless communication systems.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
Infineon Technologies
IC RF TXRX+MCU BLE 145WLBGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Analog Devices Inc.
IC RF TXRX ISM<1GHZ 48LFCSP
Need more? Email Us
Texas Instruments
IC RF TXRX ISM>1GHZ 40VQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
MediaTek Inc
IC RF WiFi QFN-156-EP(12x12)
Lowest to $4.6918

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess