EN
  • EN
  • DE

CC2510F8RSP

Part No CC2510F8RSP
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU ISM>1GHZ 36-VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Features IC RF TxRx + MCU General ISM > 1GHz - 2.4GHz 36-VFQFN Exposed Pad
Manufacturer Texas Instruments
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 36-VFQFN Exposed Pad
Case / Package 36-VQFN (6x6)
Family Name CC2510
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 TI
HTSUS 8542.39.0001
Other Part Number 296-32623, CC2510F8RSP-ND
Quantity per package 490
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 866004-CC2510F8RSP
Ultra Librarian 3D Model Ultra Librarian CC2510F8RSP CAD Model

Description

The Texas Instruments CC2510F8RSP is a highly integrated multichip module designed to enable robust wireless communication for applications operating in the 2.4 GHz ISM band. This powerful component integrates a leading-edge RF transceiver with an industry-standard enhanced 8051 microcontroller, in-system programmable flash memory, 8KB of RAM, and many other powerful features, making it an ideal choice for low-power wireless applications.

Key Features

  • High-Performance RF Transceiver: The CC2510F8RSP boasts a state-of-the-art RF transceiver core, providing excellent receiver sensitivity and robustness against interference.
  • Powerful Microcontroller: At the heart of the module is an enhanced 8051 microcontroller core with 32KB of in-system programmable flash. This allows for flexible programming and on-the-fly firmware updates.
  • Memory Capacity: With 8KB of RAM, the device can handle complex operations and multitasking, making it suitable for a wide range of applications.
  • Low Power Consumption: Designed for battery-operated devices, the CC2510F8RSP features low power consumption modes, ensuring extended battery life for portable applications.
  • Multiple I/O Options: The module provides a variety of digital interfaces, including USART, SPI, and I2C, allowing for easy integration with sensors, actuators, and other peripherals.
  • Security Features: Built-in hardware AES encryption/decryption engine secures communication and protects data integrity, which is crucial for wireless networks.

Applications

The CC2510F8RSP is suitable for a diverse range of applications where low power and wireless capability are essential. Common applications include:

  • Wireless sensor networks
  • Home automation systems
  • Industrial monitoring and control
  • Consumer electronics
  • Healthcare devices

With its robust feature set, the Texas Instruments CC2510F8RSP provides a versatile platform for designers looking to add wireless connectivity to their products with minimal additional components and a small footprint.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU BLE 48QFN
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us
NXP / Nexperia
IC RF
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 48MAPLGA
Need more? Email Us
Infineon Technologies
WI-FI COMBO IOT
Need more? Email Us
Qualcomm
IC RF
Need more? Email Us
Qualcomm
IC RF
Need more? Email Us
Nanjing International Group Co
1kbps 15kHz~150kHz 125kHz 2.4V~3.6V TSSOP-16 RF Transceiver ICs RoHS
Lowest to $1.4897
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0268 $50.2680
25+ $4.1246 $103.1150
38+ $3.9957 $151.8366
52+ $3.8668 $201.0736
67+ $3.7379 $250.4393
90+ $3.3512 $301.6080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,660 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess