EN
  • EN
  • DE

CC2511F32RSP

Part No CC2511F32RSP
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU ISM>1GHZ 36-VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Texas Instruments
Package Tray
Product Status Active
Programmable Not Verified
Type TxRx + MCU
RF Family/Standard General ISM > 1GHZ
Modulation 2FSK, GFSK, MSK
Frequency 2.4GHz
Data Rate (Max) 500kBaud
Power - Output 1dBm
Sensitivity -103dBm
Memory Size 32kB Flash, 4kB SRAM
Serial Interfaces I2S, SPI, USART, USB
GPIO 19
Voltage - Supply 3V ~ 3.6V
Current - Receiving 14.7mA ~ 22.9mA
Current - Transmitting 15.5mA ~ 26mA
Temperature Range - Operating 0°C ~ 85°C
Mounting Type Surface Mount
Package / Case 36-VFQFN Exposed Pad
Supplier Device Package 36-VQFN (6x6)
Base Product Number CC2511
Standard Package 490 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.39.0001
Win Source Part Number 576749-CC2511F32RSP
Ultra Librarian 3D Model Ultra Librarian CC2511F32RSP CAD Model

Description

The Texas Instruments CC2511F32RSP is a highly-integrated microcontroller unit (MCU) that combines a rich set of features with powerful wireless capabilities. It is designed for low-power RF applications and provides a versatile platform for embedded systems that require radio frequency communication. This product is part of the CC2511 family, which is well-suited for industrial, consumer electronics, and automation applications.

Key Features

  • Integrated Wireless Transceiver: The CC2511F32RSP includes a built-in 2.4 GHz RF transceiver, which is compatible with the IEEE 802.15.4 standard, making it ideal for wireless sensor networks, home automation, and other RF systems.
  • Enhanced 8051 MCU Core: At the heart of the device is an enhanced 8051 microcontroller core, offering high performance with low power consumption. This makes the CC2511F32RSP a smart choice for battery-operated devices.
  • Memory Capacity: It features 32KB of in-system programmable flash memory, providing ample space for application code and data storage, along with 4KB of RAM for efficient data handling.
  • USB Interface: The device includes a full-speed USB 2.0 compliant interface, enabling easy connectivity with computers and other USB-enabled devices for communication and control.
  • Multiple I/O Options: A variety of digital interfaces are available, including GPIOs, timers, and serial interfaces, offering flexibility for interfacing with a wide range of peripherals and sensors.
  • Power Management: The CC2511F32RSP comes with power-saving modes, such as idle and power-down, which help to extend battery life in portable applications.

Applications

The versatility of the CC2511F32RSP makes it suitable for an extensive range of applications. It is commonly used in wireless keyboard and mouse peripherals, RF remote controls, home and building automation systems, wireless sensor networks, and personal health devices. Its robust feature set and integration reduce development time and cost, making it a preferred choice for designers and engineers looking to add wireless capabilities to their products.

Support and Resources

Texas Instruments provides comprehensive support for the CC2511F32RSP, including detailed datasheets, application notes, and development tools. The TI community and technical support are also available to assist with any questions or issues that may arise during the design, development, or deployment phases of your project.

You May Also Be Interested in

Espressif
"ESP32-C5-WROOM-1 AND ESP32-C5-W
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 68QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Renesas Electronics America
IC RF TXRX+MCU BLE 100VFBGA
Need more? Email Us
Infineon Technologies
IC RF TXRX+MCU BLE 62FBGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX 802.15.4 56QFN
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7086 $53.9602
16+ $6.3250 $101.2000
25+ $6.1273 $153.1825
34+ $5.9297 $201.6098
44+ $5.7320 $252.2080
59+ $5.1391 $303.2069
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess