EN
  • EN
  • DE

CC2530F256RHAR

Part No CC2530F256RHAR
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU 802.15.4 40-VFQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type TxRx + MCU
RF Family/Standard 802.15.4
Protocol Zigbee
Frequency 2.4GHz
Data Rate (Max) 250kbps
Power - Output 4.5dBm
Sensitivity -97dBm
Memory Size 256kB Flash, 8kB RAM
Serial Interfaces SPI, USART
GPIO 21
Supply Voltage - Operating 2 V to 3.6 V
Current - Receiving 20.5mA to 24.3mA
Current - Transmitting 28.7mA to 33.5mA
Temperature Range - Operating -40°C to 125°C
Dimension 40-VFQFN Exposed Pad
Win Source Part Number 012771-CC2530F256RHAR
Family Name CC2530
Introduction Date October 01, 2008
ECCN 5A992.c
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian CC2530F256RHAR CAD Model

Description

CC2530F256RHAR Zigbee System-on-Chip (SoC)

The CC2530F256RHAR provides an integrated solution with a high-capacity memory for advanced Zigbee-compliant applications, utilizing Texas Instruments' sophisticated SoC technology.

  • Features & Benefits:
  • Includes a 256 kB Flash memory for versatile application storage.
  • Incorporates a powerful 8051 microcontroller core.
  • Efficient RF performance across extended ranges.

Applications/Projects:

  • Advanced Home Energy Management Systems
  • Intelligent Agricultural Monitoring
  • Smart Traffic Systems
  • Medical Monitoring Solutions

Additional Details: Provides simple integration with development kits and software tools, facilitating rapid design and deployment.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU BLE 68QFN
Need more? Email Us
Silicon Labs
MG26 3200K FLASH 512K RAM QFN68
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU 802.15.4 64QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
Nanjing International Group Co
1kbps 15kHz~150kHz 125kHz 2.4V~3.6V TSSOP-16 RF Transceiver ICs RoHS
Lowest to $1.4897
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
27+ $1.9008 $51.3216
57+ $1.7805 $101.4885
88+ $1.7204 $151.3952
125+ $1.6000 $200.0000
163+ $1.5399 $251.0037
203+ $1.4797 $300.3791
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 27 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess