EN
  • EN
  • DE

CC2560ANYFVT

Part No CC2560ANYFVT
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX BLUETOOTH 54-DSBGA / IC Bluetooth Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel package
Type TxRx Only
RF Family/Standard Bluetooth
Protocol Bluetooth v4.0
Modulation GFSK, GMSK
Frequency 2.4GHz
Data Rate (Maximum) 4Mbps
Power - Output 12dBm
Sensitivity -95dBm
Serial Interfaces I2S, UART
Operating Supply Voltage 2.2 V ~ 4.8 V
Current - Receiving 40.5mA ~ 41.2mA
Current - Transmitting 40.5mA ~ 41.2mA
Operating Temperature Range -40°C ~ 85°C
Package 54-BGA, DSBGA
Win Source Part Number 771285-CC2560ANYFVT
Popularity Medium
Supply and Demand Status Limited
Introduction Date September 13, 2015
Country of Origin Philippines
Halogen Free Compliant
Ultra Librarian 3D Model Ultra Librarian CC2560ANYFVT CAD Model

Description

Introducing the Texas Instruments CC2560ANYFVT

The Texas Instruments CC2560ANYFVT is a cutting-edge Bluetooth wireless technology solution designed to enhance connectivity in a multitude of applications. This product is part of TI's renowned SimpleLink family, which is synonymous with reliability, efficiency, and ease of integration. The CC2560ANYFVT module is an ideal choice for developers looking to implement Bluetooth functionality into their designs with minimal hassle and maximum performance.

Key Features

  • Bluetooth Specification: The CC2560ANYFVT is compliant with the Bluetooth 4.0 standard, ensuring compatibility with a wide range of devices and providing support for both classic Bluetooth and Bluetooth Low Energy (BLE) profiles.
  • Advanced RF Performance: With its high sensitivity and low power consumption, the device ensures robust wireless communication, which is critical for maintaining reliable connections even in environments with significant interference.
  • Enhanced Data Rates: The module supports Enhanced Data Rates (EDR) up to 3 Mbps, enabling quick and efficient data transfer, which is essential for applications that require high throughput.
  • Compact Form Factor: The small footprint of the CC2560ANYFVT makes it an excellent choice for space-constrained applications, allowing for seamless integration without compromising on performance.
  • Low Power Consumption: Its power-efficient design ensures extended battery life for portable and wearable devices, making it an eco-friendly choice for energy-conscious projects.

Applications

The versatility of the CC2560ANYFVT makes it suitable for a broad range of applications, including but not limited to:

  • Consumer electronics such as wireless headphones, speakers, and game controllers
  • Healthcare devices like wireless patient monitors and fitness trackers
  • Home automation systems including smart locks and lighting controls
  • Automotive wireless solutions for hands-free calling and in-car entertainment
  • Industrial equipment requiring remote diagnostics and control

With its robust feature set and proven track record, the Texas Instruments CC2560ANYFVT is a go-to Bluetooth solution for developers seeking to add wireless capabilities to their products with confidence. Its blend of power efficiency, high performance, and ease of use makes it an outstanding component in any modern wireless system.

You May Also Be Interested in

NXP / Nexperia
IC RF
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 48QFN
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
MaxLinear Inc
QFN-24-EP(4x4) RF Transceiver ICs RoHS
Lowest to $1.1642
Silicon Labs
MG26 3200K FLASH 512K RAM QFN68
Need more? Email Us
NXP / Nexperia
Wireless RF Transceiver IC
Need more? Email Us
Broadcom Limited
11AX 2X2 2.4/5/6 GHZ MAC/PHY/RAD
Need more? Email Us
Texas Instruments
IC RF TXRX+MCU ISM<1GHZ 36VQFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess