EN
  • EN
  • DE
  • IT

CC2652R1FRGZR

Part No CC2652R1FRGZR
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description RF IC'S + MODULES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Texas Instruments
Series SimpleLink™
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type TxRx + MCU
RF Family/Standard 802.15.4, Bluetooth
Protocol Bluetooth v5.2, Thread, Zigbee®
Modulation DSSS, O-QPSK
Frequency 2.4GHz ~ 2.48GHz
Data Rate (Max) 2Mbps
Power - Output 5dBm
Sensitivity -105dBm
Memory Size 352kB Flash, 80kB RAM
Serial Interfaces ADC, GPIO, I²C, I²S, JTAG, SPI, UART
GPIO 31
Voltage - Supply 1.8V ~ 3.8V
Current - Receiving 6.9mA
Current - Transmitting 7.3mA ~ 9.6mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Base Product Number CC2652
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 847448-CC2652R1FRGZR
Ultra Librarian 3D Model Ultra Librarian CC2652R1FRGZR CAD Model

Description

The Texas Instruments CC2652R1FRGZR is a state-of-the-art multi-protocol 2.4 GHz wireless microcontroller (MCU) that is part of the SimpleLink™ microcontroller platform. This highly integrated device is designed for use in a range of IoT (Internet of Things) applications, offering a versatile combination of power efficiency, performance, and RF capabilities.

Key Features

  • Multi-Protocol Support: The CC2652R1FRGZR supports Zigbee®, Thread, Bluetooth® 5 Low Energy, and proprietary 2.4 GHz protocols, making it highly adaptable for various communication needs.
  • Powerful ARM Cortex-M4 Core: At the heart of the device is a 48 MHz ARM® Cortex®-M4 CPU with floating-point unit and 352KB of in-system programmable flash, ensuring robust computational performance and ample space for complex applications.
  • Enhanced RF Performance: The device boasts a high-performance RF transceiver with an excellent link budget of up to 125 dB, ensuring reliable communication over extended ranges.
  • Low Power Consumption: Designed for battery-operated devices, the CC2652R1FRGZR features multiple power modes, including an ultra-low-power sensor controller, to optimize power consumption for extended battery life.
  • Advanced Security: With an AES-128 cryptographic accelerator, ECC and RSA public key hardware accelerators, the MCU ensures secure data communication and protects against unauthorized access.
  • Integration: The device includes a rich set of peripherals such as timers, serial interfaces (UART, SPI, I2C), ADC, and more, facilitating easy integration with sensors and other peripheral devices.
  • Package and Temperature: Supplied in a compact 7x7 mm QFN-48 package, the CC2652R1FRGZR is designed to operate within the industrial temperature range of -40°C to 85°C.

Applications

The versatility of the CC2652R1FRGZR makes it ideal for a wide array of IoT applications, including home automation, smart energy, wireless sensors, and industrial monitoring systems. Its robust RF performance, coupled with advanced security features, ensures that this MCU can deliver reliable, secure wireless connectivity for the most demanding IoT solutions.

You May Also Be Interested in

Silicon Labs
RF System on a Chip - SoC
Need more? Email Us
Texas Instruments
IC RF TXRX+MCU 802.15.4 48VQFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Need more? Email Us
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 56HVQFN
Need more? Email Us
Renesas Electronics America
IC RF TXRX+MCU BLE 60AQFN
Need more? Email Us
Infineon Technologies
IC RF MM WAVE MMICS 32VQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0888 $52.5096
35+ $2.8933 $101.2655
54+ $2.7955 $150.9570
77+ $2.6000 $200.2000
100+ $2.5023 $250.2300
125+ $2.4046 $300.5750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,970 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess