EN
  • EN
  • DE

CC430F6147IRGCR

Part No CC430F6147IRGCR
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description MSP430 SoC With RF Core
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Type TxRx + MCU
RF Family/Standard General ISM
Modulation 2FSK, 2GFSK, ASK, MSK, OOK
Frequency 300MHz ~ 348MHz, 389MHz ~ 464MHz, 779MHz ~ 928MHz
Data Rate (Maximum) 500kBaud
Power - Output 13dBm
Sensitivity -117dBm
Memory Size 32kB Flash, 4kB SRAM
Serial Interfaces I2C, IrDA, JTAG, SPI, UART
GPIO 44
Operating Supply Voltage 2 V ~ 3.6 V
Current - Receiving 15mA ~ 18.5mA
Current - Transmitting 15mA ~ 36mA
Operating Temperature Range -40°C ~ 85°C
Package 64-VFQFN Exposed Pad
Win Source Part Number 1159467-CC430F6147IRGCR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CC430F6147
ECCN 5A992.c
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Quantity per package 2k pcs
Ultra Librarian 3D Model Ultra Librarian CC430F6147IRGCR CAD Model

Description

Texas Instruments CC430F6147IRGCR Product Overview

The Texas Instruments CC430F6147IRGCR is a highly integrated microcontroller that combines a powerful 16-bit RISC CPU with a state-of-the-art RF transceiver on a single chip. It is designed for low-power wireless applications, making it an ideal choice for a wide range of uses such as industrial monitoring systems, wireless sensor networks, and smart home devices.

Key Features

  • Integrated Wireless Capabilities: The device includes a built-in RF transceiver that operates in the sub-1GHz ISM and SRD frequency bands, providing robust wireless communication capabilities.
  • Low Power Consumption: Designed with Texas Instruments' low-power expertise, the CC430F6147IRGCR is optimized for battery-powered applications, featuring several power-saving modes.
  • Powerful Microcontroller: The CC430F6147IRGCR boasts a 16-bit RISC CPU, offering up to 20 MIPS performance, which allows efficient processing and control in embedded systems.
  • Memory Configuration: It includes 32KB of in-system programmable flash memory, 4KB of RAM, and 256 bytes of data EEPROM, providing ample storage for firmware and data.
  • Rich Peripherals: The device offers a variety of integrated peripherals, including a 12-bit analog-to-digital converter (ADC), timers, and serial communication interfaces such as UART, I2C, and SPI.
  • Security Features: Enhanced with AES 128-bit encryption and decryption accelerator, the microcontroller ensures secure data communication for sensitive applications.

Packaging and Quality

The CC430F6147IRGCR comes in a compact 64-VFQFN package, which is suitable for space-constrained applications. It meets Texas Instruments' stringent quality standards, ensuring reliability and performance in demanding environments.

Applications

This microcontroller is versatile and can be used in various applications, including wireless alarm systems, energy metering, health and fitness devices, and remote controls. Its integration of a powerful CPU with wireless capabilities allows developers to create sophisticated and energy-efficient wireless solutions.

Overall, the Texas Instruments CC430F6147IRGCR is a sophisticated, low-power solution for developers looking to integrate wireless connectivity with powerful microcontroller functionality in their designs.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU ISM<1GHZ 40QFN
Need more? Email Us
Texas Instruments
IC RF TXRX+MCU ISM<1GHZ 36VQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Qualcomm
2.4GHZ, 5GHZ; 2X2; DUAL-BAND CON
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 48QFN
Need more? Email Us
Qualcomm
IC RF
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
Renesas Electronics America
DECT WIRELESS SOC
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 48UFQFPN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.1769 $56.7076
9+ $11.6323 $104.6907
14+ $11.2688 $157.7632
19+ $10.9053 $207.2007
24+ $10.5418 $253.0032
32+ $9.4513 $302.4416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess