EN
  • EN
  • DE

CC8531RHAR

Part No CC8531RHAR
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU ISM>1GHZ 40VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Texas Instruments
Series PurePath™ Wireless
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type TxRx + MCU
RF Family/Standard General ISM > 1GHZ
Modulation 2FSK, 8FSK
Frequency 2.4GHz
Data Rate (Max) 5Mbps
Power - Output 11dBm
Sensitivity -90dBm
Serial Interfaces I2C, I2S, SPI, USB
GPIO 15
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-VQFN (6x6)
Base Product Number CC8531
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 576782-CC8531RHAR
Ultra Librarian 3D Model Ultra Librarian CC8531RHAR CAD Model

Description

The CC8531RHAR is a cutting-edge audio streaming solution from Texas Instruments, designed to cater to the growing demand for wireless audio transmission. This sophisticated system-on-chip (SoC) integrates all the necessary components to facilitate high-quality, low-latency audio streaming over a robust wireless connection.

Key Features

  • PurePath Wireless Technology: At the heart of the CC8531RHAR lies TI's proprietary PurePath Wireless technology, which ensures crystal-clear sound quality and reliable wireless connectivity. This technology is optimized for consumer audio applications, delivering uncompressed CD-quality wireless audio with minimal interference.
  • 2.4 GHz RF Transceiver: The onboard 2.4 GHz RF transceiver provides a stable wireless link, making it ideal for a wide range of applications, from wireless speakers and headphones to home theater systems and multimedia devices.
  • Advanced Audio Processing: With its built-in advanced audio processing capabilities, the CC8531RHAR supports a variety of audio codecs and formats, ensuring compatibility with numerous audio sources and devices.
  • Low Power Consumption: Designed with energy efficiency in mind, this SoC maintains a low power consumption profile, making it suitable for battery-powered devices without compromising on performance or audio quality.
  • Easy Integration: The CC8531RHAR is engineered for straightforward integration into existing audio systems. Its compact form factor and comprehensive feature set allow manufacturers to quickly and easily incorporate it into their product designs.

Applications

The versatility of the CC8531RHAR makes it an ideal choice for a variety of audio streaming applications. It is particularly well-suited for:

  • Wireless speakers and soundbars
  • Wireless headphones and earbuds
  • Home theater systems
  • Wireless microphones
  • Professional audio equipment

With the CC8531RHAR, Texas Instruments continues to push the boundaries of wireless audio technology, offering an unparalleled audio experience for both consumers and professionals alike.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $29.1045
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Lowest to $14.5523
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8918 $53.0262
21+ $4.8343 $101.5203
33+ $4.6832 $154.5456
45+ $4.5322 $203.9490
58+ $4.3811 $254.1038
77+ $3.9279 $302.4483
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess