EN
  • EN
  • DE

CD4007UBMT

Part No CD4007UBMT
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC DUAL COMPL PAIR W/INV 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Complementary Pair Plus Inverter
Supply Voltage 3 V to 18 V
Number of Bits 3
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 1028146-CD4007UBMT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD4007UBMT CAD Model

Description

Overview of Texas Instruments CD4007UBMT

The CD4007UBMT is a versatile and high-performance integrated circuit from Texas Instruments, designed to cater to a wide array of applications within the realm of digital electronics. This CMOS Dual Complementary Pair Plus Inverter consists of three pairs of complementary (both n-channel and p-channel) MOSFET transistors that are configured to provide a multitude of logic functions.

Key Features

  • Multiple Configuration Options: The CD4007UBMT includes three pairs of transistors which can be used in various configurations such as dual complementary pairs with an inverter, or to construct gates like NOR and NAND.
  • Wide Operating Voltage Range: This IC can function effectively across a wide voltage range from 3V to 18V, making it suitable for both standard and high-voltage applications.
  • Low Power Consumption: True to the CMOS technology's reputation, the CD4007UBMT offers low power dissipation yet delivers a robust performance.
  • High Noise Immunity: The inherent design of CMOS technology provides high noise immunity, ensuring reliable operation even in electrically noisy environments.
  • High Output Drive Capability: Despite its low power consumption, the CD4007UBMT can drive significant loads, making it a practical choice for various digital applications.

Applications

The CD4007UBMT is highly adaptable and can be used in a range of applications, including:

  • Logic gates construction
  • Amplifier building blocks
  • Crystal oscillators
  • Analog switches
  • Signal processing
  • Complex logic networks

Reliability and Packaging

Encased in an industry-standard surface-mount package, the CD4007UBMT is designed for easy integration into various electronic systems. Texas Instruments ensures that this product meets stringent quality standards, providing reliability and consistency that engineers and designers can count on for their critical projects.

Whether you're developing consumer electronics, automotive systems, or sophisticated industrial machinery, the CD4007UBMT from Texas Instruments is a versatile component that can enhance the functionality and performance of your digital logic circuits.

You May Also Be Interested in

Texas Instruments
IC DUAL COMPL PAIR W/INV 14TSSOP
Lowest to $0.3817
ON Semiconductor
IC INVERTER COMP PR DUAL 14-DIP / Dual Complementary Pair Plus Inverter 3-CH Inverting CMOS 14-Pin PDIP Rail
Lowest to $0.5518
ON Semiconductor
3.3V / 5V ECL Quad Differential Driver/Receiver | IC RCVR/DRV ECL QUAD DFF 20TSSOP
Lowest to $10.0126
Texas Instruments
IC 4-BIT BIN FULL ADDER 16-DIP
Need more? Email Us
Texas Instruments
8-BIT SCHOTTKY BARRIER DIODE BUS-TERMINATION ARRAY | IC ARRAY BUS-TERM 8BIT 16-SOIC
Need more? Email Us
Diodes Incorporated
IC REG BUFFER 14BIT 48TSSOP
Lowest to $3.7618
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver
Lowest to $19.4806
Texas Instruments
IC TXRX ADDRESS/DATA 9BIT 52QFP
Need more? Email Us
Texas Instruments
IC 7BIT BUS INTERFC 3ST 20SO
Lowest to $1.1909

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0638 $53.1900
115+ $0.8729 $100.3835
180+ $0.8456 $152.2080
245+ $0.8184 $200.5080
320+ $0.7911 $253.1520
425+ $0.7092 $301.4100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,750 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess