The CD40106BK is a highly versatile integrated circuit from Texas Instruments, designed to provide robust and reliable performance in a wide array of electronic applications. This particular chip is a collection of six independent Schmitt-trigger inverters, each capable of transforming an irregular input signal into a well-defined output signal, making it an essential component for signal conditioning and wave-shaping tasks.
Key Features
- Hex Inverter Circuits: Six independent inverter circuits provide flexibility for multiple applications within a single package.
- Schmitt-Trigger Action: Each inverter features Schmitt-trigger action, which ensures a cleaner output signal by providing hysteresis between the high and low input transition thresholds.
- Wide Operating Voltage: The CD40106BK operates over a wide voltage range from 3V to 15V, catering to diverse operational requirements and making it suitable for both TTL and CMOS technologies.
- High Noise Immunity: The inherent design of Schmitt-trigger inverters provides high immunity to electrical noise, which is crucial for stable operation in noisy environments.
- Low Power Consumption: This device is designed for low power consumption, making it ideal for power-sensitive applications.
Applications
The CD40106BK is a versatile component that can be used in a variety of applications, including:
- Waveform generation
- Signal processing
- Switch debouncing
- Logic circuits
- Touch switches
- Frequency discriminators
Product Specifications
Parameter
Value
Supply Voltage Range
3V to 15V
Input Frequency
1MHz (Typical at V<sub>DD=10V)
Hysteresis Voltage
Typical 0.9V at V<sub>DD=5V
With its combination of features, the CD40106BK from Texas Instruments is an excellent choice for designers looking for a reliable and flexible solution to handle signal conditioning and logic inversion needs in their electronic projects.