EN
  • EN
  • DE

CD4024BPW

Part No CD4024BPW
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC COUNTER/DIVIDER BINRY 14TSSOP  /  Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr Texas Instruments
Series 4000B
Package Tube
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 7
Reset Asynchronous
Count Rate 24 MHz
Trigger Type Negative Edge
Voltage - Supply 3 V ~ 18 V
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number CD4024
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names CD4024BPWG4,296-49578,CD4024BPW-ND,CD4024BPWE4-ND,TEXTISCD4024BPW,CD4024BPWG4-ND,CD4024BPWE4,2156-CD4024BPW
Standard Package 90
Win Source Part Number 1051511-CD4024BPW
Ultra Librarian 3D Model Ultra Librarian CD4024BPW CAD Model

Description

The CD4024BPW is a high-quality integrated circuit from Texas Instruments, renowned for its reliability and performance in various electronic applications. This particular chip is a 7-stage ripple-carry binary counter/divider, which is part of the 4000 series CMOS logic family. The device is designed to handle a wide range of counting applications with precision and ease.

Key Features

  • Counting Configuration: The CD4024BPW is a versatile counter that offers a 7-stage binary counting sequence. It can operate as a frequency divider by connecting the Q outputs to various counting chains.
  • Voltage Range: This IC can function within a wide voltage range from 3V to 18V, making it suitable for diverse operating environments and compatible with other logic families.
  • Speed: It provides a high-speed counting capability, which is essential for applications requiring rapid signal processing or timing operations.
  • Power Consumption: With its CMOS technology, the device ensures low power consumption, which is critical for battery-operated and power-sensitive applications.
  • Package: The CD4024BPW comes in a TSSOP package, which is known for its small footprint and suitability for space-constrained applications.

Applications

The CD4024BPW is an ideal choice for various applications that require counting or timing functions. These include:

  • Frequency dividers
  • Timers
  • Time delay circuits
  • Sequential state machines
  • Digital clocks
  • Alarm systems
  • Various other logic-based applications

Quality and Support

Texas Instruments is committed to providing high-quality products and support. The CD4024BPW is manufactured with stringent quality control measures and is backed by Texas Instruments' comprehensive technical support. Customers can rely on the durability and performance of this IC, ensuring long-lasting and dependable operation in their electronic designs.

You May Also Be Interested in

Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Nexperia USA Inc.
IC BIN COUNTER DL 4BIT 14DHVQFN
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 14SOIC
Lowest to $5.3601
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
ON Semiconductor
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECADE COUNTER 10BIT 16DHVQFN
Lowest to $20.3732
Texas Instruments
IC DECADE COUNTER 10BIT 16DIP
Lowest to $0.8732
Microchip Technology
IC DIVIDER BY 2 1-BIT 8MSOP
Lowest to $4.3657
Nexperia USA Inc.
IC BINARY COUNTER DL 4BIT 16DIP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6774 $50.8050
180+ $0.5559 $100.0620
280+ $0.5385 $150.7800
385+ $0.5211 $200.6235
500+ $0.5038 $251.9000
665+ $0.4516 $300.3140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess