EN
  • EN
  • DE

CD4031BPWR

Part No CD4031BPWR
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description IC SHFT REG STAT 64STG 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Register, D-Type
Output Type Complementary
Number of Elements 1
Number of Bits per Element 4
Purpose Universal
Supply Voltage - Operating 3 V to 18 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 1028191-CD4031BPWR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian CD4031BPWR CAD Model

Description

Product Overview: CD4031BPWR from Texas Instruments

The CD4031BPWR is a high-quality integrated circuit from Texas Instruments, renowned for its reliability and performance in various electronic applications. This component is part of the CD4000 series, which is a family of CMOS logic integrated circuits that have become industry standards due to their versatility and durability.

Key Features

  • Series: CD4000
  • Package Type: TSSOP-16
  • Operating Temperature: -55°C to +125°C
  • Supply Voltage Range: 3V to 18V
  • Logic Type: Serial-In Shift Register
  • Logic Family: CMOS
  • Mounting Type: Surface Mount

Product Description

The CD4031BPWR is a versatile 8-stage serial shift register, offering the functionality required for a broad spectrum of digital applications. Its CMOS technology ensures low power consumption, making it suitable for battery-operated devices. The device features a serial data input (D), a clock input (CP), and outputs (Q0 to Q7) that provide the serial outputs from each stage.

One of the highlights of the CD4031BPWR is its wide operating voltage range, which allows it to be used in systems that operate anywhere between 3V and 18V. This feature makes it incredibly flexible for use in various environments and conditions. Additionally, the device's broad operating temperature range from -55°C to +125°C ensures stable performance under extreme conditions.

The TSSOP-16 package of the CD4031BPWR is designed for surface mounting, which is ideal for modern, compact PCB designs. The small form factor contributes to space-saving on the board, allowing for more dense and efficient circuit designs.

Applications

The CD4031BPWR is suitable for applications that require reliable data storage and transfer, such as:

  • Shift register applications
  • Data storage devices
  • Instrumentation and control systems
  • Automotive electronics
  • Communication systems

In conclusion, the CD4031BPWR from Texas Instruments is a robust and flexible component that can serve in a multitude of digital logic applications, offering designers a trusted solution for their serial data processing needs.

You May Also Be Interested in

NXP / Nexperia
SERIAL IN PARALLEL OUT / Shift Element Bit
Lowest to $0.1802
Harris Corporation
8-BIT SHIFT REGISTER
Lowest to $33.6163
Texas Instruments
IC DUAL STATIC SHFT REG 16SO / Shift Element Bit
Lowest to $4.3911
Harris Corporation
UNIVERSAL SHIFT REGISTER
Lowest to $172.0211
Advanced Micro Devices
BUS DRIVER, S SERIES, 9-BIT
Lowest to $2.7628
National Semiconductor (TI)
TROPIC RAM RELOCATION REGISTER / Shift Element Bit
Need more? Email Us
Harris Corporation
DUAL STATIC SHIFT REGSTR
Lowest to $9.6565
National Semiconductor (TI)
SERIAL IN PARALLEL OUT
Need more? Email Us
Harris Corporation
CMOS 4 X 4 MULTIPORT REGISTER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess