EN
  • EN
  • DE

CD4035BPWR

Part No CD4035BPWR
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description IC SHIFT REG P-IN/P-OUT 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Shift Register
Output Type Complementary
Number of Elements 1
Number of Bits per Element 4
Purpose Parallel or Serial to Serial
Supply Voltage - Operating 3 V to 18 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 1028194-CD4035BPWR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian CD4035BPWR CAD Model

Description

Overview of Texas Instruments CD4035BPWR

The Texas Instruments CD4035BPWR is a high-quality, CMOS 4-Stage Parallel In/Parallel Out Shift Register designed for use in a wide range of digital applications. This integrated circuit is part of Texas Instruments' CD4000 series, which is renowned for its robustness and versatility. The CD4035BPWR features a 16-pin TSSOP (Thin Shrink Small Outline Package), making it suitable for space-constrained applications while providing reliable performance and low-power consumption.

Key Features

  • Logic Type: 4-Stage Parallel In/Parallel Out Shift Register
  • Supply Voltage Range: 3 V to 18 V, accommodating a broad range of power requirements.
  • Operating Temperature: -55°C to +125°C, ensuring reliability in extreme conditions.
  • Logic Family: CMOS, providing high noise immunity and low power dissipation.
  • Package: 16-pin TSSOP, offering a compact footprint for densely packed PCBs.

Applications

The CD4035BPWR is suitable for various digital applications, including:

  • Data storage and transfer
  • Serial-to-parallel data conversion
  • Remote control holding registers
  • Sequential logic operations

Performance and Quality

With Texas Instruments' commitment to high standards, the CD4035BPWR shift register delivers consistent performance and quality. It is designed to meet the stringent requirements of industrial and commercial applications. The device's CMOS technology ensures minimal power consumption, making it an ideal choice for battery-operated devices and power-sensitive applications.

Design and Integration

The CD4035BPWR's TSSOP package allows for efficient use of PCB space without compromising on functionality. Its standardized pin configuration ensures easy integration into existing designs, and its compatibility with other CMOS and TTL logic families allows for flexible design options. Whether you are working on a new design or updating an existing system, the CD4035BPWR provides a reliable and efficient solution for your shift register needs.

For detailed specifications and application notes, designers are encouraged to consult the official Texas Instruments datasheets and product guides.

You May Also Be Interested in

Harris Corporation
UNIVERSAL SHIFT REGISTER
Lowest to $172.0211
National Semiconductor (TI)
PARALLEL IN PARALLEL OUT / Shift Element Bit
Need more? Email Us
Harris Corporation
8-BIT SHIFT REGISTER
Lowest to $5.9986
Fairchild/ON Semiconductor
PARALLEL IN PARALLEL OUT
Need more? Email Us
National Semiconductor (TI)
PARALLEL IN SERIAL OUT, 8-BIT / Shift Element Bit
Need more? Email Us
National Semiconductor (TI)
SHIFT REGISTER, 8-BIT, TTL / Shift Element Bit
Lowest to $0.2657
Advanced Micro Devices
BUS INTERFACE REGISTERS
Need more? Email Us
Advanced Micro Devices
BUS DRIVER, S SERIES, 9-BIT
Lowest to $2.7628
Harris Corporation
CMOS 4 X 4 MULTIPORT REGISTER
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess