Product Overview: CD4049UBPWRG4 from Texas Instruments
The CD4049UBPWRG4 is a highly versatile hex inverting buffer/converter designed and manufactured by Texas Instruments. This integrated circuit (IC) is part of the 4000 series CMOS logic family, known for their robustness and low power consumption. The device features six independent inverter circuits that can be used in a variety of digital applications.
Key Features
- Logic Type: Inverter
- Supply Voltage Range: 3V to 18V
- High Sink Current Capability: Up to 16mA for driving heavier loads
- Conversion Type: CMOS to TTL or DTL logic levels
- Package: TSSOP (Thin Shrink Small Outline Package) with 14 pins
- Temperature Range: -55°C to +125°C operational range, suitable for various environments
The CD4049UBPWRG4 is designed for use in logic-level conversion applications where CMOS logic signals need to be converted to TTL or DTL levels, making it ideal for interfacing between different logic families. Its wide operating voltage range allows for compatibility with a variety of systems and power requirements.
Applications
This IC can be used in a broad range of applications including:
- Logic level conversion
- Signal inversion
- Function generation
- Wave shaping
- High-sink current applications
With its high sink current capability, the CD4049UBPWRG4 can drive LEDs, relays, and other high-current peripherals directly, which can help reduce component count and simplify circuit design.
Quality and Reliability
As with all Texas Instruments products, the CD4049UBPWRG4 is designed to meet the highest standards of quality and reliability. It undergoes rigorous testing to ensure performance across its specified temperature range and compliance with industry standards.
Whether you're designing consumer electronics, industrial control systems, or automotive applications, the CD4049UBPWRG4 offers a reliable and efficient solution for your inverting buffer or logic-level conversion needs.