EN
  • EN
  • DE

CBT6832EDGG,112

Part No CBT6832EDGG,112
Manufacturer NXP / Nexperia
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC 16BIT 1OF2 MUX/DEMUX 56TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Type Multiplexer/Demultiplexer
Independent Circuits 1
Current - Output High, Low 15mA, 64mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 56-TSSOP
Win Source Part Number 1027927-CBT6832EDGG,112
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CBT6832EDGG,112 CAD Model

Description

The NXP CBT6832EDGG,112 is a high-performance, 20-bit bus switch with a unique feature set that makes it ideal for a wide range of applications in the electronics industry. This device, part of NXP's renowned signal switching product line, is designed to deliver exceptional signal integrity while maintaining low power consumption and high-speed operation.

Key Features

  • High Bandwidth: The CBT6832EDGG,112 offers a wide bandwidth that ensures minimal signal distortion, making it perfect for high-speed data transmission and processing tasks.
  • Low Power Consumption: Engineered for efficiency, this bus switch operates with a very low quiescent current, which is crucial for battery-powered and energy-sensitive applications.
  • Quick Switch Technology: NXP's proprietary Quick Switch technology enables faster switching speeds, which is essential for maintaining the integrity of high-speed signals.
  • 5 Ohm Switch Connection: The low on-resistance of the switch connection minimizes signal attenuation, providing a near-seamless pathway for data signals.
  • Wide Operating Voltage Range: With an operating voltage range of 4.5V to 5.5V, the CBT6832EDGG,112 is versatile and adaptable to various system voltage requirements.

Applications

The NXP CBT6832EDGG,112 is suitable for a diverse array of applications, including but not limited to:

  • High-speed data buses in computing and telecommunications
  • Signal routing in audio and video equipment
  • Server and network infrastructure
  • Industrial control systems
  • Portable and battery-operated devices

Quality and Reliability

NXP is a trusted name in the semiconductor industry, known for its commitment to quality and reliability. The CBT6832EDGG,112 is manufactured using state-of-the-art processes and is subject to rigorous testing to ensure it meets the high standards expected of NXP products. This bus switch is designed to provide a long operational life, even under the demanding conditions of industrial and commercial use.

Package and Availability

The CBT6832EDGG,112 comes in a slim TSSOP48 package, which is designed to occupy minimal space on a printed circuit board while still offering excellent thermal performance and ease of integration. For pricing, availability, and additional technical resources, interested customers should contact NXP representatives or authorized distributors.

You May Also Be Interested in

Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess